EN
  • EN
  • DE
  • IT

JANTXV1N5658A

Part No JANTXV1N5658A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 94VWM 152VC DO13  /  152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 94V
Voltage - Breakdown (Min) 105V
Voltage - Clamping (Max) @ Ipp 152V
Current - Peak Pulse (10/1000µs) 9.9A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JANTXV1N5658A
Standard Package 1
Win Source Part Number 1035322-JANTXV1N5658A
Ultra Librarian 3D Model Ultra Librarian JANTXV1N5658A CAD Model

Description

Product Overview: JANTXV1N5658A by Microchip Technology

The JANTXV1N5658A is a high-reliability Zener diode from Microchip Technology, designed to provide voltage regulation in a wide array of electronic applications. This device is compliant with the stringent requirements of the Joint Army/Navy (JAN) specification, which ensures its suitability for military and aerospace applications. The "V" in the part number designates that it has undergone rigorous environmental testing, and the "X" denotes that it is a screened version for higher reliability.

Key Features:

  • Voltage Regulation: The JANTXV1N5658A offers precise voltage regulation, ensuring that electronic components receive a constant voltage despite fluctuations in the input voltage or load conditions.
  • High Reliability: This Zener diode is built to meet the demands of high-reliability environments, making it ideal for mission-critical applications where component failure is not an option.
  • Wide Operating Temperature Range: It is capable of operating effectively across a broad temperature range, which is critical for military and aerospace applications that may experience extreme conditions.
  • Hermetically Sealed: The diode is encapsulated in a hermetic seal, providing protection against moisture and other environmental contaminants that could otherwise compromise its performance and longevity.

Applications:

The JANTXV1N5658A is suitable for a variety of applications, particularly where high reliability and stability are paramount. These include:

  • Power supply circuits
  • Voltage reference points
  • Protection circuits
  • Military and aerospace electronics
  • High-reliability industrial applications

Microchip Technology's commitment to quality ensures that the JANTXV1N5658A Zener diode is a robust choice for engineers looking to incorporate a dependable voltage regulator in their designs. With its precise voltage control and durability, this component exemplifies the performance and reliability that professionals expect from Microchip's advanced semiconductor products.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess