EN
  • EN
  • DE

SMDA05C-7/TR13

Part No SMDA05C-7/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299066-SMDA05C-7/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA05C-7/TR13 CAD Model

Description

Product Overview: SMDA05C-7/TR13 by Microchip Technology

The SMDA05C-7/TR13 is a robust ESD protection device from the reputable semiconductor manufacturer, Microchip Technology. This product is specifically designed to safeguard sensitive electronic components from electrostatic discharge (ESD), which can cause irreversible damage to integrated circuits. It is an essential component for any design where ESD protection is a concern, particularly in the fields of telecommunications, computing, and industrial control systems.

The SMDA05C-7/TR13 stands out due to its bidirectional TVS diode design, which provides symmetrical ESD protection for data lines when they are exposed to ESD events from either direction. This makes it a versatile solution for protecting a wide array of interfaces, including USB, Ethernet, and other high-speed data lines.

With its low clamping voltage and fast response time, the SMDA05C-7/TR13 ensures that sensitive circuitry is shielded from the immediate and potentially destructive effects of sudden voltage spikes. The device is capable of withstanding multiple ESD strikes without degradation, ensuring long-term reliability and stability of the protected system.

This component comes in a compact SO-8 package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into PCBs, contributing to streamlined manufacturing processes. The SMDA05C-7/TR13 is also characterized by its low leakage current, contributing to the energy efficiency of the end application.

The “TR13” suffix indicates that the device is provided in tape and reel packaging, which is optimized for automated assembly lines, ensuring a cost-effective and efficient manufacturing process. This packaging format supports high-volume production requirements, making the SMDA05C-7/TR13 an ideal choice for mass-market electronics.

In summary, the SMDA05C-7/TR13 from Microchip Technology is a high-performance ESD protection solution that combines low capacitance, bidirectional protection, and a compact form factor. Its reliability and efficiency make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess