EN
  • EN
  • DE

JANTX2N2324

Part No JANTX2N2324
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 100V TO5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 100 V Sensitive Gate Through Hole TO-5
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Package TO-205AA, TO-5-3 Metal Can
Case / Package TO-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1086-20695, 1086-20695-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922347-JANTX2N2324
Ultra Librarian 3D Model Ultra Librarian JANTX2N2324 CAD Model

Description

Microchip Technology presents the JANTX2N2324, a high-reliability NPN bipolar junction transistor (BJT) designed to meet the stringent requirements of military and aerospace applications. This robust semiconductor device is a part of the JAN series, which signifies its compliance with the Joint Army/Navy (JAN) specifications, ensuring top-tier performance and quality.

Key Features

  • Military-Qualified: As a JANTX level product, the 2N2324 transistor is certified for military use, offering guaranteed performance under extreme conditions.
  • High Power Handling: Engineered for high-power applications, this transistor can manage significant levels of current and voltage without compromising on efficiency or reliability.
  • Durable Construction: The device is built with high-quality materials that can withstand harsh environments, including high temperatures and radiation.
  • Versatile Operating Conditions: It operates effectively across a wide range of temperatures, making it suitable for various challenging applications.

Applications

The JANTX2N2324 transistor is ideal for deployment in critical systems where failure is not an option. Its robust design and reliable performance make it well-suited for:

  • Avionics and aerospace instrumentation
  • Power regulation modules
  • High-reliability communication systems
  • Switching circuits in military hardware

Technical Specifications

With a focus on quality and performance, the JANTX2N2324 offers the following technical specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (VCEO): Rated for high voltage operation
  • Collector Current (IC): Capable of handling significant current
  • Power Dissipation (Pd): High power dissipation for robust applications
  • Operating Temperature Range: Suitable for a wide range of temperatures

For detailed specifications and operational parameters, customers are advised to refer to the official datasheet provided by Microchip Technology.

Quality and Reliability

The JANTX2N2324 is manufactured with Microchip's commitment to quality, backed by rigorous testing and quality control processes. This ensures that each transistor delivers consistent performance and reliability that meets the demands of military and aerospace industries.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess