EN
  • EN
  • DE

LC87F57C8AUDIPE

Part No LC87F57C8AUDIPE
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC Mcu 8 Bit 128KB Flash DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 10 MHz
Interface Serial
Maximum Operating Temperature 70 °C
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Number of I/Os 43
Oscillator Type Internal
Peripherals PWM, WDT
RoHS Compliant
Win Source Part Number 1069005-LC87F57C8AUDIPE
Categories Embedded - Microcontrollers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC87F57C8AUDIPE CAD Model

Description

Introducing the LC87F57C8AUDIPE Microcontroller from ON Semiconductor

The LC87F57C8AUDIPE is a sophisticated and versatile microcontroller unit (MCU) designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced MCU is tailored for a wide range of applications, including automotive, industrial controls, and consumer electronics. It combines high-performance processing capabilities with a rich set of features to offer a reliable and efficient solution for complex embedded systems.

Core Features

  • Advanced CPU Architecture: At the heart of the LC87F57C8AUDIPE is a powerful CPU core that ensures swift and efficient execution of instructions, making it ideal for applications requiring quick data processing and real-time control.
  • Memory: The MCU is equipped with ample memory resources, including a generous flash memory for program storage and RAM for data processing, facilitating complex and memory-intensive applications.
  • Input/Output Capabilities: A variety of I/O ports are available on this microcontroller, enabling it to interface with a multitude of peripheral devices and sensors, thus providing excellent flexibility in system design.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for accurate and efficient conversion of analog signals to digital data, making it suitable for applications that require precise sensor data processing.
  • Timers and Counters: Multiple timers and counters are included to support a range of timing and counting tasks, essential for applications like motor control or event timing.
  • Communication Interfaces: The LC87F57C8AUDIPE supports various communication protocols, including I2C, SPI, and UART, ensuring easy integration into existing systems and facilitating communication with other devices.

Energy Efficiency and Reliability

ON Semiconductor's commitment to energy efficiency is evident in the LC87F57C8AUDIPE MCU, which is designed to operate with minimal power consumption without compromising performance. This makes it an excellent choice for battery-powered or energy-sensitive applications. Moreover, the MCU's robust design ensures reliable operation even in harsh environments, underscoring its suitability for automotive and industrial applications.

Easy Integration and Development

Developers will appreciate the comprehensive development support provided by ON Semiconductor, including development tools, software libraries, and reference designs. This support accelerates the development process and helps in bringing products to market faster. The LC87F57C8AUDIPE is not just a component; it's a complete solution that empowers designers to create innovative and high-performing products.

Whether you're designing the next-generation automotive system or a cutting-edge consumer electronic device, the LC87F57C8AUDIPE from ON Semiconductor is the microcontroller that can meet and exceed your application requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess