EN
  • EN
  • DE

JANTX1N6673

Part No JANTX1N6673
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 15A TO254 / Diode 400 V 15A Through Hole TO-254
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/617
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 50 µA @ 320 V
Capacitance @ Vr, F 150pF @ 10V, 1MHz
Mounting Type Through Hole
Package / Case TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package TO-254
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 922337-JANTX1N6673
Ultra Librarian 3D Model Ultra Librarian JANTX1N6673 CAD Model

Description

Product Overview: JANTX1N6673 by Microchip Technology

The JANTX1N6673 is a robust and high-reliability diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is specifically designed to meet the stringent requirements of the aerospace and defense industries, where performance and durability are of paramount importance. As part of the JAN (Joint Army/Navy) series, it conforms to the established military specifications for electronic components, ensuring optimal quality and reliability.

Key Features

  • Military Qualified: The JANTX1N6673 meets the JANTX level specifications of MIL-PRF-19500, indicating that it has passed rigorous testing for military use.
  • High Voltage Capability: This device is capable of withstanding high reverse voltages, making it suitable for high-voltage applications.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is critical for maintaining efficiency and preventing unwanted power dissipation.
  • Robust Temperature Range: The diode can operate over a wide temperature range, ensuring reliable performance under extreme environmental conditions.

Applications

The JANTX1N6673 is designed for a variety of applications within the aerospace and defense sectors. Its high reliability makes it ideal for:

  • Power supply circuits
  • High-voltage inverters
  • Protection devices in sensitive electronics
  • Switching circuits
  • Radar systems
  • Spacecraft power systems

Product Specifications

The JANTX1N6673 diode comes with a set of specifications that ensure its suitability for high-demand applications:

  • Package Type: Through-hole
  • Operating Temperature Range: Specified by the manufacturer, typically ranging from -65°C to +175°C
  • Reverse Voltage Rating: Defined by the product series
  • Forward Voltage Drop: Characterized for efficient operation

Microchip Technology's commitment to high standards of quality and performance is evident in the JANTX1N6673 diode. This product is not only engineered to meet the rigorous demands of military applications but is also backed by Microchip's support and expertise. For detailed specifications, application notes, and additional information, customers are encouraged to visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess