Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/507
Package Bulk
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13 (DO-202AA)
Family Name 1N6064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15896, 1086-15896-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922330-JANTX1N6064A
Ultra Librarian 3D Model Ultra Librarian JANTX1N6064A CAD Model

Description

Product Overview: JANTX1N6064A Diode from Microchip Technology

The JANTX1N6064A is a robust and reliable diode component designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This diode is specifically engineered to meet the stringent requirements of military and aerospace applications, providing high-reliability performance under extreme conditions.

Constructed with Microchip's cutting-edge technology, the JANTX1N6064A is a part of the company's JANTX series, which signifies that it adheres to the Joint Army-Navy Specifications (JAN), a set of standards that ensure the highest level of quality for electronic components used in military-grade equipment. The "X" designation indicates that the device has passed even more rigorous testing, offering an extra layer of assurance for mission-critical systems.

This particular diode offers a range of features that make it an ideal choice for high-demand environments. It is characterized by its fast switching speed, low leakage current, and high surge current capability, making it well-suited for power regulation and protection circuits. The JANTX1N6064A can handle significant voltage and current levels with a repetitive peak reverse voltage (VRRM) and forward continuous current (IF) specified by Microchip's datasheets.

The package of the JANTX1N6064A is designed to provide robust mechanical and thermal stability, ensuring the diode's integrity and longevity, even when exposed to harsh conditions such as high temperatures, mechanical shocks, and vibrations. Its hermetic seal guarantees protection against environmental factors, such as moisture and dust, which could otherwise compromise the component's performance.

Whether it's being used in power supplies, converters, or other sensitive electronic systems, the JANTX1N6064A diode from Microchip Technology offers the reliability and performance needed for the most demanding applications. Its compliance with military specifications means that engineers and designers can incorporate this diode into their designs with confidence, knowing that it will perform reliably over the long term.

For detailed specifications, operational parameters, and application notes, customers are encouraged to refer to the official Microchip Technology datasheets and product documentation available on their website or through authorized distributors.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention