Products specifications

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 993538-MSA00282PWR
Ultra Librarian 3D Model Ultra Librarian MSA00282PWR CAD Model

Description

The MSA00282PWR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for high-efficiency power management applications. This advanced semiconductor is ideal for a wide range of products, from consumer electronics to industrial systems, where reliable and efficient power conversion is critical.

Key Features:

  • High Efficiency: The MSA00282PWR is engineered to provide exceptional power efficiency, which helps in reducing heat generation and improving system reliability.
  • Compact Size: Its small form factor is perfect for space-constrained applications, allowing designers to minimize the footprint of their power supply designs.
  • Robust Performance: Built to withstand harsh conditions, this IC maintains its performance across a wide temperature range and under varying load conditions.
  • Advanced Control: Featuring sophisticated control algorithms, the MSA00282PWR ensures stable operation and provides features such as soft start, overcurrent protection, and thermal shutdown.
  • Flexible Applications: It is versatile enough to be used in a variety of applications, including but not limited to, portable devices, networking equipment, and power supply units.

Technical Specifications:

Parameter Value Package/Case PWR Output Type Adjustable Input Voltage Specified by Manufacturer Output Voltage Specified by Manufacturer Operating Temperature Specified by Manufacturer

The MSA00282PWR by Texas Instruments is not just a component; it's a solution designed to meet the rigorous demands of modern electronics. By choosing this IC, designers can ensure their products are powered efficiently, reliably, and with the quality that Texas Instruments is known for.

For detailed technical specifications, application notes, and support documents, customers are encouraged to visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Qualcomm
IPQ-6010-0-FCBGA570-TR-00-0.
Need more? Email Us
ECAD model for IPQ-6010-0-FCBGA570-TR-00-0
ACL Staticide Inc
DUSTER ELECTRONICS 11 OZ
Lowest to $2.3215
ECAD model for 8640
Nisshinbo Micro Devices Inc.
NJM78L15UA-TE1
Need more? Email Us
ECAD model for NJM78L15UA-TE1
WIZnet
ETHERNT 10/100 BASE-T/TX PHY MOD
Need more? Email Us
ECAD model for WIZ750SR-105
Apex Tool Group
SYRINGE MANUAL 5CC 20PC
Need more? Email Us
ECAD model for M5LLASSM
Fulham
BATTERY PACK LITHIUM 9.6V
Need more? Email Us
ECAD model for FHSBATL6-1.5L-SD
Parallax Inc.
MOUNT BRACKET TALL L ALUM
Need more? Email Us
ECAD model for 720-00011
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.8454
ECAD model for QCN-5022-0-DRQFN100B-TR-00-0
Nisshinbo Micro Devices Inc.
NJM3414AV-TE2
Need more? Email Us
ECAD model for NJM3414AV-TE2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2629 $56.8305
110+ $1.0363 $113.9930
170+ $1.0039 $170.6630
235+ $0.9715 $228.3025
300+ $0.9391 $281.7300
400+ $0.8420 $336.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,951 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention