EN
  • EN
  • DE

JANTX1N6039A

Part No JANTX1N6039A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.5VC DO13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/507
Package Bulk
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13 (DO-202AA)
Family Name 1N6039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15859, 1086-15859-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922329-JANTX1N6039A
Ultra Librarian 3D Model Ultra Librarian JANTX1N6039A CAD Model

Description

Product Overview: JANTX1N6039A by Microchip Technology

The JANTX1N6039A is a robust transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features and Benefits

  • High Reliability: The JANTX1N6039A meets stringent reliability standards, making it suitable for mission-critical applications. It is compliant with the Joint Army-Navy (JAN) specifications, indicating its suitability for military and aerospace use.
  • Peak Pulse Power: It is capable of handling significant peak pulse power, which ensures protection against high energy transients.
  • Unidirectional Protection: This component offers unidirectional surge protection, which is ideal for DC applications where polarity is fixed.
  • Low Clamping Voltage: The device features a low clamping voltage, which minimizes the stress on the protected circuit during a transient event.
  • Hermetically Sealed: The TVS diode is hermetically sealed, offering enhanced reliability and performance in harsh environments.
  • Operating Temperature Range: It operates effectively across a wide temperature range, ensuring stability and functionality under varying environmental conditions.

Applications

Due to its high reliability and robust protection capabilities, the JANTX1N6039A is ideal for a variety of demanding applications, including:

  • Aviation and aerospace systems
  • Military and defense equipment
  • Satellite and space technology
  • High-reliability industrial applications
  • Communication systems
  • Power supply protection

Microchip Technology's JANTX1N6039A is a testament to their commitment to providing components that ensure the safety and longevity of electronic systems. With its exceptional performance and reliability, this TVS diode is an excellent choice for designers looking to enhance the durability of their advanced electronic solutions.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess