Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/500
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20.5V
Voltage - Breakdown (Min) 22.8V
Voltage - Clamping (Max) @ Ipp 33.2V
Current - Peak Pulse (10/1000µs) 45A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JAN1N5642A/TR
Standard Package 1
Win Source Part Number 1035313-JAN1N5642A/TR
Ultra Librarian 3D Model Ultra Librarian JAN1N5642A/TR CAD Model

Description

Microchip Technology's JAN1N5642A/TR Diode

The JAN1N5642A/TR is a robust and reliable diode product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular component is designed to meet the stringent requirements of various applications, including aerospace, military, and other high-reliability environments. The "JAN" prefix indicates that the diode is compliant with the Joint Army/Navy (JAN) specifications, reflecting its suitability for use in demanding conditions.

Product Features:

  • Voltage Range: The JAN1N5642A/TR is designed to handle a wide range of voltages, making it versatile for different electronic circuits.
  • High Reliability: This diode is built to meet the high-reliability standards required for military and aerospace applications. It undergoes rigorous testing to ensure performance under extreme conditions.
  • Robust Design: The construction of the JAN1N5642A/TR is focused on durability, capable of withstanding mechanical stress and thermal fluctuations without compromising functionality.
  • Hermetic Packaging: The diode is hermetically sealed to protect against moisture and contaminants, ensuring long-term stability and performance.
  • Lead (Pb)-Free: In line with modern environmental standards, this component is lead-free, making it a more environmentally friendly choice for electronic designs.

Applications:

The JAN1N5642A/TR is suited for high-reliability applications where consistent performance is critical. Some of the typical applications include:

  • Power supply regulation
  • Voltage clamping
  • Protection circuits
  • Switching operations
  • Aerospace and defense electronics

Quality and Compliance:

Microchip Technology is committed to delivering high-quality products. The JAN1N5642A/TR diode is manufactured in facilities that are certified to industry standards, ensuring that each component meets the highest quality and performance criteria. Compliance with the JAN specification ensures that this diode is suitable for applications requiring military-grade components.

For engineers and designers looking for a reliable diode that can perform under the toughest conditions, the JAN1N5642A/TR from Microchip Technology is an excellent choice. Its combination of high reliability, robust design, and compliance with stringent specifications makes it a go-to component for critical applications.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention