EN
  • EN
  • DE

JAN1N4621UR-1

Part No JAN1N4621UR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 500MW DO213AA / Zener Diode 3.6 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1.7 kOhms
Current - Reverse Leakage @ Vr 3.5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
Base Product Number 1N4621
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-18366,1086-18366-MIL
Standard Package 1
Win Source Part Number 1023374-JAN1N4621UR-1
Ultra Librarian 3D Model Ultra Librarian JAN1N4621UR-1 CAD Model

Description

Product Overview: JAN1N4621UR-1 by Microchip Technology

The JAN1N4621UR-1 is a high-reliability diode from Microchip Technology, designed to meet the stringent requirements of aerospace and defense applications. This product is a part of Microchip's extensive range of semiconductors that are known for their quality, durability, and performance in extreme conditions.

Key Features

  • Voltage Range: The JAN1N4621UR-1 is characterized by its stable operation over a wide voltage range, offering a forward voltage drop that ensures efficient power usage.
  • Temperature Resilience: With an operating temperature range that extends from -65°C to +175°C, this diode is built to withstand the thermal challenges of harsh environments.
  • Radiation Hardened: It is designed to be radiation hardened, making it suitable for space applications where exposure to radiation can be detrimental to electronic components.
  • Robust Package: The device comes in a compact, surface-mount MELF package that is designed for high mechanical stability and minimal footprint on circuit boards.

Quality and Reliability

The JAN1N4621UR-1 is manufactured to meet the Joint Army/Navy (JAN) level of the MIL-PRF-19500/467 specification, indicating that it has passed rigorous testing for military standards. This ensures that the diode offers consistent performance and reliability.

Applications

With its robust design and high reliability, the JAN1N4621UR-1 is ideal for a variety of critical applications, including:

  • Power regulation systems in military and aerospace electronics
  • High-reliability commercial systems
  • Spacecraft power systems and satellite subsystems
  • Instrumentation where failure is not an option

Microchip Technology's commitment to quality means that the JAN1N4621UR-1 diode is a component that engineers can trust for their most demanding applications. Whether it's for use in the vacuum of space or the battlefield, this product is engineered to deliver unwavering performance where it matters most.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess