EN
  • EN
  • DE

JAN1N3289R

Part No JAN1N3289R
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER  /  Diode Standard 200 V 100A (DC) Stud Mount DO-205AA (DO-8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/246
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 100A (DC)
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 310 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 mA @ 200 V
Mounting Type Stud Mount
Package / Case DO-205AA, DO-8, Stud
Supplier Device Package DO-205AA (DO-8)
Operating Temperature - Junction -65°C ~ 200°C
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1025724-JAN1N3289R
Ultra Librarian 3D Model Ultra Librarian JAN1N3289R CAD Model

Description

Product Overview: JAN1N3289R by Microchip Technology

The JAN1N3289R is a high-quality electronic component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive range of semiconductors designed to meet the rigorous demands of the aerospace and defense industries.

Key Features

  • Voltage Rating: The JAN1N3289R is designed to handle a substantial voltage, making it suitable for various high-voltage applications.
  • Reliability: As part of the JAN (Joint Army/Navy) series, this product meets the stringent requirements of military standards, ensuring reliability and performance in demanding environments.
  • Temperature Range: The device is built to operate effectively over a wide temperature range, ensuring stability and functionality in extreme conditions.
  • Package: The JAN1N3289R comes in a robust package that provides excellent mechanical protection and ensures the integrity of the device under mechanical stress.

Applications

The JAN1N3289R is well-suited for a variety of applications where high reliability and durability are essential. This includes:

  • Power supply systems in aerospace and defense sectors.
  • High-reliability electronics in satellites and space probes.
  • Communication systems in harsh environments.
  • Navigation and avionics equipment.

Quality and Certification

Microchip Technology is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The JAN1N3289R is no exception, as it is certified to the applicable military specifications. This ensures that each component delivers consistent performance and can withstand the rigors of use in military and aerospace applications.

In conclusion, the JAN1N3289R from Microchip Technology is an exemplary component for projects that require the highest standards of reliability and quality. With its robust design, military-grade certification, and ability to operate in extreme conditions, it stands as a prime choice for engineers and designers working on cutting-edge aerospace and defense technology.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess