EN
  • EN
  • DE

MAX675EPA+

Part No MAX675EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 18 V to 33 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1070665-MAX675EPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX675EPA+ CAD Model

Description

Introducing the MAX675EPA+ Voltage Reference from Maxim Integrated

The MAX675EPA+ is a precision voltage reference component designed by Maxim Integrated to ensure high stability and accuracy in a wide array of electronic applications. This device is particularly well-suited for precision data systems, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as other critical applications where a stable reference voltage is crucial.

Key Features

  • High Precision: The MAX675EPA+ offers a 10V output with an impressive initial accuracy of ±0.02%.
  • Temperature Stability: With a temperature coefficient as low as 1.5ppm/°C, users can rely on consistent performance across a broad temperature range.
  • Low Noise: This device boasts a low noise specification, making it ideal for sensitive electronics where noise can significantly impact performance.
  • Long-Term Stability: The MAX675EPA+ provides excellent long-term stability, ensuring a reliable reference voltage over time.
  • Supply Voltage Range: It operates with a supply voltage range from 11.4V to 36V, or ±5.7V to ±18V, which offers flexibility in various power supply configurations.

Applications

The MAX675EPA+ is versatile and can be used in a variety of high-end applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered and energy-efficient devices

Package and Quality

The MAX675EPA+ comes in an 8-pin DIP package, which is easy to integrate into existing designs. Additionally, the product is RoHS compliant, ensuring adherence to environmental standards and regulations.

Conclusion

Maxim Integrated's MAX675EPA+ is a top-tier voltage reference that offers the precision and stability required for critical electronic systems. With its robust feature set and wide application range, this component is a reliable choice for engineers and designers looking to enhance the performance of their high-precision electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess