EN
  • EN
  • DE

IS1681S-305

Part No IS1681S-305
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012351-IS1681S-305
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS1681S-305 CAD Model

Description

Microchip Technology's IS1681S-305 Bluetooth Audio SoC

The IS1681S-305 is a cutting-edge Bluetooth Audio System-on-Chip (SoC) designed and manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This SoC is specifically engineered to provide a high-performance wireless audio experience, catering to the growing demand for wireless audio streaming in consumer electronics.

Key Features and Benefits

  • Bluetooth 5.0 Compliance: The IS1681S-305 is fully compliant with the Bluetooth 5.0 standard, ensuring improved speed, range, and broadcasting capacity over previous versions. This ensures seamless connectivity and compatibility with a wide range of Bluetooth-enabled devices.
  • Integrated Audio DSP: It features an integrated Digital Signal Processor (DSP) that allows for advanced audio processing and sound enhancement capabilities, providing users with a superior listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, the IS1681S-305 is ideal for battery-powered devices, extending their operational time and reducing the need for frequent charging.
  • Robust RF Performance: The SoC boasts robust RF performance, which minimizes interference and provides a stable wireless connection even in environments with multiple competing signals.
  • Support for Multiple Audio Codecs: To ensure high-quality audio streaming, the IS1681S-305 supports various audio codecs, including SBC, AAC, and MP3, catering to different audio quality preferences and device requirements.
  • Customizable Firmware: Microchip provides developers with the ability to customize firmware, enabling the creation of unique features and functionalities tailored to specific product needs.

Applications

The versatility of the IS1681S-305 makes it an ideal choice for a diverse range of applications, including but not limited to:

  • Wireless headphones and earbuds
  • Bluetooth speakers
  • Home entertainment systems
  • Automotive audio systems
  • Portable audio devices

With its combination of advanced features, the IS1681S-305 from Microchip Technology stands out as a top-tier solution for OEMs looking to integrate reliable and high-quality Bluetooth audio into their products. Its ability to deliver exceptional audio performance while maintaining energy efficiency makes it a smart choice for the next generation of wireless audio devices.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1827 $58.5578
34+ $3.4321 $116.6914
53+ $3.3248 $176.2144
72+ $3.2175 $231.6600
93+ $3.1103 $289.2579
125+ $2.7886 $348.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess