EN
  • EN
  • DE

HV9922N3-G

Part No HV9922N3-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 20V
Maximum Supply Voltage 400V
Channel Output Current 50mA
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 204942-HV9922N3-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian HV9922N3-G CAD Model

Description

Microchip Technology HV9922N3-G LED Driver IC

The HV9922N3-G from Microchip Technology is a state-of-the-art LED driver integrated circuit (IC) designed to provide efficient and reliable solutions for driving high-brightness LEDs. This versatile IC is ideal for a wide range of applications, including architectural lighting, general illumination, automotive lighting, and LED backlighting for LCD displays.

Key Features:

  • High Efficiency: The HV9922N3-G is designed for high efficiency, capable of converting more than 90% of the electrical energy into light, which reduces energy consumption and heat generation.
  • Wide Input Voltage Range: This driver IC supports a wide input voltage range, making it suitable for various applications and ensuring consistent performance even with fluctuating input voltages.
  • Constant Current Output: It provides a constant current output to ensure uniform brightness across all LEDs in a string, which is critical for applications where consistent lighting is essential.
  • PWM Dimming Capability: The HV9922N3-G includes Pulse Width Modulation (PWM) dimming capability, allowing precise control over the brightness of the LEDs, enhancing the application's flexibility.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, thereby extending the lifespan of both the driver and the LEDs it controls.

Applications:

  • Architectural and decorative lighting
  • General purpose LED illumination
  • Automotive interior and exterior lighting
  • LED backlighting for LCD displays

The HV9922N3-G is available in a compact package and is designed with simplicity in mind, enabling designers to minimize external component counts and reduce overall system cost. Its rugged design ensures reliable operation even in harsh environments, making it a top choice for a wide array of LED driving applications.

With its combination of efficiency, reliability, and flexibility, the HV9922N3-G LED driver IC from Microchip Technology stands out as an excellent solution for modern LED lighting systems.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4966 $52.1430
250+ $0.4075 $101.8750
380+ $0.3948 $150.0240
525+ $0.3820 $200.5500
680+ $0.3693 $251.1240
910+ $0.3311 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess