EN
  • EN
  • DE

HV9910BNG-G

Part No HV9910BNG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description Universal High Brightness LED Driver | IC LED DRIVER CTRLR DIM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Minimum) 8V
Voltage - Supply (Maximum) 450V
Frequency 25kHz, 100kHz
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number HV9910B
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1182586-HV9910BNG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9910BNG-G CAD Model

Description

Microchip Technology HV9910BNG-G LED Driver IC

The HV9910BNG-G from Microchip Technology is a versatile, high-efficiency LED driver integrated circuit (IC) designed to deliver consistent and reliable performance for a wide range of lighting applications. This universal high-brightness LED driver allows for a compact and efficient design, making it an ideal choice for LED lighting solutions that require a long lifespan and minimal maintenance.

Key Features

  • Open Loop Peak Current Controller: The HV9910BNG-G operates in open loop peak current control mode, which ensures a constant and stable LED current, resulting in consistent light output and prolonged LED life.
  • Wide Input Voltage Range: This driver is capable of handling a broad input voltage range, accommodating various power supplies and ensuring flexibility in lighting design.
  • High Efficiency: With its high efficiency, the HV9910BNG-G minimizes energy consumption, making it an eco-friendly choice for energy-conscious consumers and businesses.
  • PWM Dimming Capability: The IC includes pulse-width modulation (PWM) dimming control, allowing for adjustable brightness levels, which can be tailored to different environments and preferences.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, ensuring safety and enhancing the product's longevity.

Applications

The HV9910BNG-G is suitable for a variety of applications, including but not limited to:

  • General purpose LED lighting
  • Architectural and decorative lighting
  • Commercial and residential lighting
  • Automotive and marine lighting
  • Signage and backlighting

Product Specifications

  • Package: 8-pin DIP (DIP-8)
  • Switching Frequency: Up to 300 kHz
  • Topology: Buck, Boost, Buck-Boost, SEPIC, Flyback

Whether you are developing a new lighting project or upgrading existing systems, the HV9910BNG-G offers the performance, flexibility, and reliability required to meet your LED driving needs. With Microchip's commitment to quality, this LED driver IC stands as a top choice for designers and engineers looking to enhance their lighting solutions.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess