EN
  • EN
  • DE

HV7322-V/AGA

Part No HV7322-V/AGA
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description LEVEL ULTRASOUND TRANSMITTER / Pulse Generator PMIC 206-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Tray
Applications Pulse Generator
Current - Supply 54µA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 206-TFBGA
Supplier Device Package 206-TFBGA (12x12)
Base Product Number HV7322
Standard Package 168
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342719-HV7322-V/AGA
Ultra Librarian 3D Model Ultra Librarian HV7322-V/AGA CAD Model

Description

Introducing the HV7322-V/AGA from Microchip Technology

Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the HV7322-V/AGA, a high-voltage, precision ultrasound pulser. This cutting-edge product is designed to meet the demanding requirements of medical ultrasound imaging applications, offering both reliability and performance.

Key Features of the HV7322-V/AGA

  • High-Voltage Output: With its capability to deliver high voltage pulses, the HV7322-V/AGA ensures clear and high-resolution images, which is crucial for accurate diagnostics.
  • Low Power Consumption: Despite its high-voltage output, the device is engineered for low power consumption, making it suitable for portable ultrasound solutions without compromising battery life.
  • Integrated Active Damping: The pulser features integrated active damping which reduces the ring-back effect and enhances the quality of the ultrasound image.
  • Fast Switching Times: The HV7322-V/AGA is designed for fast switching times, allowing for quick pulse transitions and improved imaging speed.
  • Flexible Voltage Ranges: This device supports a wide range of controllable voltage settings, providing versatility to work with different transducers and imaging requirements.
  • Compact Package: The compact form factor of the HV7322-V/AGA is ideal for space-constrained applications without sacrificing functionality.

Applications

The HV7322-V/AGA is primarily used in medical ultrasound systems, including both cart-based and portable devices. Its high-voltage capability and precision make it an excellent choice for diagnostic imaging in cardiology, obstetrics, gynecology, abdominal imaging, and more.

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The HV7322-V/AGA is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of medical applications. With Microchip's reputation for excellence, you can trust the HV7322-V/AGA to be a reliable component in your ultrasound imaging solutions.

For detailed specifications, application notes, and further information, please visit Microchip Technology's official website or contact their sales and support team. The HV7322-V/AGA is not just a product; it's a stepping stone to clearer, more precise medical imaging.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess