EN
  • EN
  • DE

HV7022PJ-C-G

Part No HV7022PJ-C-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 34BIT SRL PARALLEL 230V 44PLC / EL Lamp Driver 13.2V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 34
Function Serial to Parallel
Operating Supply Voltage 10.8 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 776254-HV7022PJ-C-G
Popularity Medium
Supply and Demand Status Limited
Family Name HV7022
Introduction Date February 06, 2002
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HV7022PJ-C-G CAD Model

Description

Microchip Technology HV7022PJ-C-G Product Overview

The HV7022PJ-C-G is a high-performance, high-voltage, serial-input electrostatic discharge (ESD)-protected 32-channel driver integrated circuit (IC) from Microchip Technology. Designed for versatility and efficiency, this product is ideal for driving piezoelectric, electrostatic, and other high-voltage loads with a minimal footprint.

This robust driver IC operates from a 3.3V to 5V logic supply, making it suitable for interfacing with most microcontrollers and digital systems. The HV7022PJ-C-G's output voltage can reach up to 220V, allowing it to power a wide range of high-voltage applications such as inkjet printers, MEMS devices, and other piezoelectric-driven devices.

Key Features:

  • High-Voltage Output: Capable of delivering up to 220V, making it suitable for a variety of demanding applications.
  • 32-Channel Driver: Offers 32 programmable output channels, providing flexibility and control for multi-channel operations.
  • Serial Input Interface: Features a serial input control for reduced pin count, simplifying the interface with microcontrollers.
  • Robust ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharges, enhancing reliability and longevity.
  • Compact Package: Available in a compact 44-lead Plastic Leaded Chip Carrier (PLCC) package, ideal for space-constrained applications.

Applications:

  • Inkjet Printers
  • MEMS Devices
  • Piezoelectric Actuators
  • Microfluidic Devices
  • High-Voltage Multiplexing

The HV7022PJ-C-G from Microchip Technology is a versatile solution for designers looking to integrate high-voltage driving capabilities into their systems with minimal design complexity. Its combination of high-voltage output, multiple channels, and serial interface, all within a compact and ESD-protected package, makes it a highly attractive option for a wide range of high-voltage driving applications.

You May Also Be Interested in

Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess