EN
  • EN
  • DE

HV5408PG-B-G

Part No HV5408PG-B-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL CMOS 80V 44QFP / Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Package Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Voltage - Supply 10.8V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number HV5408
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1010257-HV5408PG-B-G
Ultra Librarian 3D Model Ultra Librarian HV5408PG-B-G CAD Model

Description

The HV5408PG-B-G, manufactured by Microchip Technology, is a high-voltage, 32-channel serial-to-parallel converter with open-drain outputs. This integrated circuit is specifically designed to operate with a voltage range of -0.5V to +50V, making it an ideal choice for applications that require multiple output lines to be driven with high voltage levels.

Key Features

  • High-Voltage Outputs: The HV5408PG-B-G can handle output voltages up to 50V, making it suitable for driving a wide range of high-voltage devices such as LEDs, VFDs (Vacuum Fluorescent Displays), and piezoelectric elements.
  • 32 Open-Drain Channels: With 32 individual channels, this IC allows for extensive control over multiple outputs, providing flexibility and scalability for complex systems.
  • Serial Interface: The device can be controlled via a serial interface, which simplifies connection to microcontrollers or other digital systems, and reduces the number of I/O pins required for operation.
  • CMOS Technology: The HV5408PG-B-G is built using CMOS technology, which offers low power consumption and high noise immunity.
  • Output Polarity: The open-drain outputs of the HV5408PG-B-G provide the flexibility to connect external pull-up resistors to the desired voltage level, which can be higher than the voltage level of the logic circuitry.

Applications

The HV5408PG-B-G is versatile and can be used in various high-voltage applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical equipment
  • Instrumentation
  • Telecommunications

Package and Quality

The HV5408PG-B-G comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and reliability. Microchip Technology ensures high-quality standards, and the HV5408PG-B-G is no exception. It is designed to meet the rigorous demands of commercial and industrial applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product support documentation provided by Microchip Technology.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1712
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess