EN
  • EN
  • DE

I74F166D

Part No I74F166D
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 8-bit bidirectional universal shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1182963-I74F166D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I74F166D CAD Model

Description

The NXP I74F166D is a high-performance, 8-bit parallel-in/serial-out shift register that combines an exceptional balance of speed and power efficiency. This integrated circuit is part of NXP's renowned '74' series, known for its reliability and versatility in a wide range of digital applications. The I74F166D is designed with the latest silicon-gate CMOS technology, which contributes to its low-power consumption and high noise immunity.

With its direct overriding clear (Master Reset) input, users can reset the entire register to the low level with ease. The device also features a clock input (CP) and a clock enable input (CE) which allows users to control the timing of data entry into the register. Data is entered through the parallel data inputs (D0 to D7) when CE is LOW and CP transitions from LOW to HIGH.

The I74F166D's serial data output (Q7S) provides the means to cascade multiple devices for extended word lengths without additional circuitry. This makes it an ideal choice for applications that require the conversion of parallel data to serial form, such as in digital signal processing, data acquisition, and communication systems.

The shift register operates within a supply voltage range of 4.5V to 5.5V, which is typical for many logic-level applications. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across various environmental conditions. The package format for the I74F166D is SO16, which is a small-outline integrated circuit, providing a compact footprint suitable for space-constrained applications.

In summary, the NXP I74F166D shift register is a highly dependable component that offers a combination of high-speed operation, low power consumption, and robustness for digital system designers. Its ease of use and functional versatility make it an excellent choice for implementing serial data handling in a variety of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess