EN
  • EN
  • DE
  • IT

SN74LS165ANSR

Part No SN74LS165ANSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL-LOAD 8-BIT SHIFT REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1254886-SN74LS165ANSR
Manufacturer Homepage www.ti.com
Family Name SN74LS165
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS165ANSR CAD Model

Description

Product Overview: SN74LS165ANSR by Texas Instruments

The SN74LS165ANSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74LS family and is a parallel-load 8-bit shift register that offers direct interface with a microprocessor or digital system. The compact surface-mount package makes it suitable for space-constrained applications.

Key Features

  • Parallel-Load Capability: The SN74LS165ANSR allows for the parallel loading of data into its eight input lines, which can then be serially shifted out under the control of a clock signal.
  • Serial Output: The serial output feature enables the cascading of multiple registers for applications requiring additional bits.
  • Direct Clear Function: A direct clear input allows for the immediate clearing of the entire shift register, enhancing the flexibility of the device in control applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various levels of signal requirements.
  • Edge-Triggered Clocking: The shift register is edge-triggered, allowing for precise control of the shifting operation with the clock signal's rising edge.
  • High-Speed Operation: The 74LS series is known for its high-speed operation, which makes the SN74LS165ANSR suitable for high-performance systems.

Applications

The versatility of the SN74LS165ANSR makes it ideal for a myriad of applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Interface circuits for microprocessors
  • Digital signal processing
  • Communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS165ANSR is built with this commitment in mind, ensuring reliable performance in a variety of operating conditions. Its robust design is geared towards long-term usage, and its industry-standard footprint ensures compatibility with existing systems and ease of integration into new designs.

With its combination of features, the SN74LS165ANSR from Texas Instruments is an excellent choice for designers looking to implement an efficient, reliable, and high-speed data transfer mechanism within their digital systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.7171
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6645 $56.4825
210+ $0.5453 $114.5130
320+ $0.5282 $169.0240
440+ $0.5112 $224.9280
570+ $0.4941 $281.6370
760+ $0.4431 $336.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess