EN
  • EN
  • DE

HV5308PJ-B-G

Part No HV5308PJ-B-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL CMOS 80V 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 32
Purpose Serial to Parallel
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 125981-HV5308PJ-B-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV5308PJ-B-G CAD Model

Description

Microchip Technology HV5308PJ-B-G Product Overview

The HV5308PJ-B-G, crafted by the reputable Microchip Technology, is a high-voltage, 32-channel, serial-to-parallel converter with open-drain outputs. This sophisticated integrated circuit is designed to meet the stringent requirements of a multitude of applications, including but not limited to, industrial automation, medical equipment, and automotive systems. The HV5308PJ-B-G is an indispensable component for systems requiring multiple output channels and high-voltage capabilities.

Key Features

  • High-Voltage Outputs: The device is capable of operating with output voltages up to 300V, making it suitable for driving a wide range of high-voltage applications.
  • 32 Open-Drain Channels: With 32 individual channels, the HV5308PJ-B-G can handle complex tasks that require multiple outputs, providing flexibility and scalability in system design.
  • Serial Interface: The SPI-compatible serial interface ensures a simplified connection to microcontrollers, reducing the number of required I/O pins and minimizing the overall footprint of the system.
  • CMOS Technology: The use of CMOS technology ensures low power consumption, which is critical for energy-sensitive applications.
  • Daisy-Chain Capability: Multiple HV5308PJ-B-G devices can be daisy-chained together, allowing for the expansion of output channels without significantly increasing the complexity of the control interface.

Applications

The versatility of the HV5308PJ-B-G makes it an ideal solution for various high-voltage applications, including:

  • Liquid crystal display (LCD) drivers
  • Printer head drivers
  • Automotive displays and controls
  • Industrial control systems
  • Medical imaging systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the HV5308PJ-B-G is no exception. This product is built to the highest standards, ensuring stable performance and longevity in even the most demanding environments. With the HV5308PJ-B-G, designers and engineers can trust in a product that delivers both high functionality and enduring reliability.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8170 $57.8040
30+ $3.9523 $118.5690
46+ $3.8288 $176.1248
63+ $3.7052 $233.4276
81+ $3.5818 $290.1258
108+ $3.2113 $346.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess