EN
  • EN
  • DE

102010002

Part No 102010002
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description SEEEDUINO MOTION FRAME / Motion Frame Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Part Status Obsolete(EOL)
Platform Seeeduino Film
Type Sensor
Function Accelerometer, Barometer
Utilized IC / Part HP03M, MMA7660FC, W25X32
Contents Board
Win Source Part Number 789012-102010002
Popularity Medium
Supply and Demand Status Balance
Family Name 102010002
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 102010002 CAD Model

Description

The Seeed Technology Co., Ltd accelerometer and barometer sensor board is an active sensor board that is designed for use with the HP03M, MMA7660FC, and W25X32 ICs.

  • ICs: HP03M, MMA7660FC, W25X32
  • Package: Board
  • Application: Development Boards, Kits, Programmer
  • Platform: Seeeduino Film
  • Market Popularity: Medium

You May Also Be Interested in

MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us
Analog Devices Inc.
PMOD BRD RTD SENSOR CONDITIONER
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us
Samsung
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess