EN
  • EN
  • DE

HV2902GA-G

Part No HV2902GA-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 32 X SPST 78VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Applications Ultrasound
Multiplexer/Demultiplexer Circuit 1:1
Switch Circuit SPST
Number of Channels 32
On-State Resistance (Max) 38Ohm
Voltage - Supply, Single (V+) 40V ~ 200V
Voltage - Supply, Dual (V±) ±40V ~ 160V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Case / Package 78-VFBGA
Supplier Device Package 78-VFBGA (9x9)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1505673-HV2902GA-G
Ultra Librarian 3D Model Ultra Librarian HV2902GA-G CAD Model

Description

N

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess