Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Ultrasound Switch IC 8 Channel 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name HV214
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920649-HV214FG-G
Ultra Librarian 3D Model Ultra Librarian HV214FG-G CAD Model

Description

The HV214FG-G is a high-voltage, 32-channel analog switch IC from Microchip Technology, designed to cater to a wide range of applications that require the routing of high-voltage signals. This product is an ideal solution for industries that demand precision and reliability, such as medical imaging, industrial automation, and telecommunication systems.

Key Features

  • High-Voltage Handling: The HV214FG-G is capable of handling voltages up to 200V, which makes it suitable for applications that involve high-voltage signal routing.
  • Channel Configuration: With 32 independently controllable channels, users have the flexibility to manage multiple signal paths efficiently, which is essential for complex systems.
  • Low On-Resistance: The device features low on-resistance, which minimizes signal distortion and ensures high signal integrity, critical for precision-based applications.
  • Low Charge Injection: The low charge injection of the HV214FG-G ensures minimal interference with the signal during switching, thus preserving the quality of the transmitted signal.
  • Package Type: Available in a 44-lead QFN package, the HV214FG-G offers a compact footprint that is suitable for space-constrained applications.
  • Extended Temperature Range: The IC operates over an extended temperature range, making it robust for industrial environments that experience varying temperature conditions.

Applications

The HV214FG-G's versatility allows it to be used in a variety of high-voltage applications, including but not limited to:

  • Medical Imaging Systems
  • Ultrasound Transducer Switching
  • Industrial Process Controls
  • Automated Test Equipment (ATE)
  • Telecommunication Infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the HV214FG-G is no exception. It is designed to meet the stringent requirements of high-voltage applications, ensuring long-term performance and stability.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 2:1 DP/HDMI 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $70.0704
ECAD model for PI3WVR31212AZLEX
Diodes Incorporated
MIPI SWITCH U-WLB2424-36 / Telecommunications Switch IC 10 Channel 36-WLCSP (2.44x2.44)
Lowest to $2.1886
ECAD model for PI3WVR648GEAEX
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
Broadcom Limited
33 -LANE 9 -PORT EXPRESSFABRIC P / Switch IC Channel
Lowest to $285.4367
ECAD model for PEX9733-AA80BC G
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.3260
ECAD model for DIO32276LN12
Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF
Diodes Incorporated
PCIESWITCHX1-QFN2525-24T&R3.5K / USB Switch IC 2 Channel 24-X1QFN (2.5x2.5)
Lowest to $4.7520
ECAD model for PI2DBS32212XEBEX
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $23.7708
ECAD model for PEX8605-AB50NI G
Fairchild/ON Semiconductor
MCPC-COMPLIANT, USB-PORT, MULTIM
Need more? Email Us
ECAD model for FSA9285AUCX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention