EN
  • EN
  • DE

HCS362T-I/SN041

Part No HCS362T-I/SN041
Manufacturer Microchip Technology
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Microchip Technology
Win Source Part Number 271858-HCS362T-I/SN041
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS362T-I/SN041 CAD Model

Description

Microchip Technology HCS362T-I/SN041 Overview

The HCS362T-I/SN041 is a specialized integrated circuit from Microchip Technology, designed for secure data transmission and authentication applications. This product is part of Microchip's KEELOQ® Hopping & Code Hopping Encoders, which are widely recognized for their robust security features. The HCS362T-I/SN041 offers an ideal solution for remote keyless entry (RKE) systems, alarm systems, and various other wireless communication systems that require high levels of security and data integrity.

Key Features

  • KEELOQ® Code Hopping Technology: Utilizes a unique encryption method that provides each transmission with a new code, significantly enhancing security against code scanning and replay attacks.
  • Programmable 28-Bit Serial Number: Allows for billions of unique device identifiers, ensuring that each device can be distinctly recognized.
  • 15 Functions, 67-Bit Transmission Length: Supports a wide range of commands and data, making it suitable for complex applications.
  • Low Power Consumption: Designed for battery-operated devices, its power-efficient architecture ensures extended battery life.
  • Two Selectable Outputs: Offers flexibility in controlling different system states or peripherals.
  • Operating Voltage Range: Can operate efficiently across a range of voltages from 2.0V to 6.6V, accommodating various power supply conditions.

Applications

The HCS362T-I/SN041 is versatile and can be used in a multitude of applications where secure data transmission is paramount. These include:

  • Automotive RKE systems
  • Garage door openers
  • Home security systems
  • Identity tokens and access control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the HCS362T-I/SN041 is no exception. It is manufactured to high standards, ensuring reliability and performance in even the most demanding environments. The device is available in an SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

With its advanced security features and Microchip's renowned reliability, the HCS362T-I/SN041 is the go-to component for developers looking to incorporate secure wireless communication into their designs.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess