EN
  • EN
  • DE

HCS201T-I/SN

Part No HCS201T-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8SOIC  /  Code Hopping Encoder 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tape & Reel (TR)
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HCS201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HCS201T-I/SN-NDR
Standard Package 3,300
Win Source Part Number 998153-HCS201T-I/SN
Ultra Librarian 3D Model Ultra Librarian HCS201T-I/SN CAD Model

Description

Microchip Technology's HCS201T-I/SN: A Secure Solution for Remote Keyless Entry Systems

The HCS201T-I/SN is a state-of-the-art Code Hopping Encoder designed by Microchip Technology, specifically engineered for secure Remote Keyless Entry (RKE) and other security systems. This integrated circuit (IC) is part of Microchip's KEELOQ® cryptographic product line, which utilizes advanced code hopping technology to provide superior security and peace of mind for consumers and manufacturers alike.

Robust Security Features

At the core of the HCS201T-I/SN's capabilities is the KEELOQ encryption algorithm. This algorithm is renowned for its robust security, which is achieved through a unique hopping code for every transmission. This makes the system virtually impervious to code grabbing and scanning attacks, thereby ensuring that only authorized users can gain access.

Flexible and User-Friendly Design

The encoder IC is designed with user convenience in mind. It comes in a small-outline package, the SOIC-8, making it an excellent choice for compact and sleek RKE fob designs. The HCS201T-I/SN operates over a wide voltage range, accommodating various battery types and ensuring reliable performance across different environmental conditions.

High Integration and Compatibility

Integration is straightforward, as the HCS201T-I/SN is designed to work seamlessly with Microchip's range of decoders and transponders. This compatibility simplifies the design process for engineers, allowing for a quick and efficient development cycle for RKE systems.

Applications Beyond RKE

While the HCS201T-I/SN excels in RKE applications, its versatility extends to a broad range of security-related uses. These include alarm systems, garage door openers, and identity tokens, where secure access control is paramount.

Technical Specifications

  • Package Type: SOIC-8
  • Operating Voltage Range: 2.0V to 6.6V
  • High Security with KEELOQ Code Hopping Technology
  • Seamless Integration with Microchip Decoders
  • Ideal for Battery-Operated Devices

In summary, the HCS201T-I/SN from Microchip Technology is a top-tier solution for designers seeking to implement secure and reliable communication in their RKE and security systems. Its combination of advanced security features, user-friendliness, and compatibility makes it an indispensable component in the realm of secure access control.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,092 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess