EN
  • EN
  • DE

HA0130T-I/SS

Part No HA0130T-I/SS
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061632-HA0130T-I/SS
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA0130T-I/SS CAD Model

Description

Microchip Technology's HA0130T-I/SS: A Robust Operational Amplifier

The HA0130T-I/SS from Microchip Technology is a high-precision operational amplifier engineered to deliver exceptional performance for a wide range of applications. This operational amplifier is designed to cater to the needs of professionals who require accurate and reliable signal amplification in their electronic designs.

Key Features

  • Precision Performance: The HA0130T-I/SS boasts a high level of accuracy, making it suitable for applications that demand precise signal conditioning.
  • Low Power Consumption: With an emphasis on energy efficiency, this op-amp is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Operating Voltage Range: The device can operate across a broad range of supply voltages, providing design flexibility and compatibility with various system requirements.
  • Stable Operation: It is designed to maintain stability and performance across various conditions, ensuring reliable operation over time.
  • Extended Temperature Range: The HA0130T-I/SS is capable of operating within an extended industrial temperature range, making it suitable for harsh environments.

Applications

The operational amplifier is versatile and can be used in numerous applications, including but not limited to:

  • Instrumentation
  • Analog signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Medical devices

Package and Quality

The HA0130T-I/SS comes in a robust SSOP (Shrink Small Outline Package) form factor, which is known for its small footprint and reliability in space-constrained applications. The package is also conducive to automated assembly processes, which is beneficial for mass production.

Microchip Technology is known for its commitment to quality, and the HA0130T-I/SS is no exception. It is manufactured to meet high standards, ensuring that it performs to specifications under the designated operational conditions. With its combination of precision, efficiency, and versatility, the HA0130T-I/SS operational amplifier is an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess