The PI74FCT163244A is a 16-Bit Buffer/Line Driver with 3-STATE Outputs manufactured by Pericom Semiconductor. It is designed for high-speed applications where signal buffering and line driving are required. The 3-STATE outputs allow for bus isolation and efficient data transfer in bus-oriented systems.
Applications
- Memory Address Drivers
- Clock Drivers
- Bus Buffering
- Line Driving
- Data Isolation
Features
- 16-Bit Buffer/Line Driver: Handles wide data paths effectively.
- 3-STATE Outputs: Enables bus isolation and prevents bus contention.
- High-Speed Operation: Provides fast propagation delays for enhanced system performance.
- Low Ground Bounce: Minimizes noise and improves signal integrity.
- TTL Compatible Inputs: Simplifies interfacing with TTL logic.
- Low Power Consumption: Reduces energy requirements and heat dissipation.
Benefits
- Increased System Throughput: High-speed operation improves data transfer rates.
- Reduced Noise: Low ground bounce reduces signal distortion.
- Simplified System Design: TTL compatibility simplifies interfacing with other logic devices.
- Enhanced System Flexibility: 3-STATE outputs allow for flexible bus configurations.
- Reduced Power Consumption: Low power design helps conserve energy.
- Improved Signal Integrity: Provides strong drive capability for reliable signal transmission.
Additional Details
The PI74FCT163244A operates typically between 4.5V and 5.5V. It is generally available in TSSOP and other surface-mount packages to allow for dense board layouts. Its low propagation delays allow it to operate in high-speed synchronous and asynchronous systems. The 3-STATE outputs enable multiple devices to share the same bus without signal conflicts. This buffer/line driver is commonly used for memory address driving, clock distribution, and general-purpose bus buffering. Its design minimizes signal reflection and crosstalk, contributing to the overall reliability of the system. This device's low power consumption makes it a good fit for battery-powered applications. It is built to meet industry standards for signal integrity and electromagnetic compatibility.