EN
  • EN
  • DE

GN2470K4-G

Part No GN2470K4-G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IC IGBT 700V 3.5A 3DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Maximum Current Collector 1A
Pulsed Collector Current 3.5A
Collector-emitter saturation voltage(Max) 5V @ 13V, 3A
Maximum Power Dissipation 2.5W
Input Type Standard
Turn-on and Turn-off delay time 8ns/20ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Win Source Part Number 1041027-GN2470K4-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GN2470K4-G CAD Model

Description

The GN2470K4-G is a state-of-the-art product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and efficient solution for a wide range of industries.

Key Features

  • High Performance: The GN2470K4-G is built for high-speed operations, ensuring that your applications run smoothly and efficiently without any bottlenecks.
  • Low Power Consumption: Despite its high performance, it is engineered to consume minimal power, making it an ideal choice for energy-sensitive projects.
  • Robust Design: Microchip's commitment to quality means that this product is designed to withstand harsh conditions and provide reliable performance over its lifespan.
  • Easy Integration: With its user-friendly interface, the GN2470K4-G can be easily integrated into existing systems, reducing development time and speeding up the time to market.

Applications

The versatility of the GN2470K4-G makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial automation
  • Automotive systems
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

The GN2470K4-G boasts an impressive set of technical specifications that ensure it meets the requirements of even the most demanding tasks:

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage Specified by the manufacturer
Package / Case Provided in a robust casing
Certifications Meets industry-standard certifications

Support and Resources

Microchip Technology provides extensive support and resources to help you get the most out of the GN2470K4-G, including technical documentation, development tools, and a dedicated customer support team.

For more information or to purchase the GN2470K4-G, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8755 $65.6425
80+ $1.5389 $123.1120
120+ $1.4909 $178.9080
165+ $1.4427 $238.0455
210+ $1.3947 $292.8870
280+ $1.2504 $350.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,370 pieces
In Stock: 6,685 pieces Factory Stock: 6,685 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess