EN
  • EN
  • DE

PM8053B-F3GI

Part No PM8053B-F3GI
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description PM8053: SXP 12G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of I/O 24
Interrupt Output No
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930746-PM8053B-F3GI
Ultra Librarian 3D Model Ultra Librarian PM8053B-F3GI CAD Model

Description

The PM8053B-F3GI is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the sophisticated needs of modern electronic systems. This product is a testament to Microchip's commitment to providing high-quality, reliable, and performance-oriented solutions for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High-Performance: The PM8053B-F3GI is built to deliver top-notch performance, ensuring that systems operate efficiently and effectively.
  • Reliability: Microchip's products are known for their reliability, and the PM8053B-F3GI is no exception. It is designed to withstand the rigors of everyday use in demanding environments.
  • Advanced Technology: Incorporating the latest technological advancements, this component is at the forefront of the semiconductor industry, providing cutting-edge capabilities to the end-user.
  • Energy Efficient: Energy consumption is a critical factor in the design of electronic components. The PM8053B-F3GI is engineered to be energy-efficient, reducing the overall power footprint of the systems it is integrated into.
  • Compact Design: The compact form factor of the PM8053B-F3GI makes it an ideal choice for applications where space is at a premium, without compromising on functionality or power.

Applications

The versatility of the PM8053B-F3GI allows it to be utilized in a multitude of applications. It is particularly well-suited for use in complex digital systems that require robust performance and reliability. Its applications span across various sectors, making it a valuable component in the design and development of contemporary electronic solutions.

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. With a broad product portfolio and a strong focus on customer satisfaction, Microchip is dedicated to serving the needs of its customers across the global semiconductor market. Their products are known for their ease of use and include microcontrollers, mixed-signal, analog, and Flash-IP integrated circuits, making them a go-to for engineers and designers around the world.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess