EN
  • EN
  • DE

FDC37M707

Part No FDC37M707
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263145-FDC37M707
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDC37M707 CAD Model

Description

Microchip Technology's FDC37M707 Super I/O Controller

The FDC37M707 from Microchip Technology is a highly integrated Super I/O controller designed for use in desktop, notebook, and embedded systems. This versatile chip combines a wealth of connectivity and interface options in a single package, making it an ideal solution for system designers looking to streamline their motherboard designs.

At the heart of the FDC37M707 lies a robust floppy disk controller that supports 1.44MB, 2.88MB, and Japanese 3-mode floppy drives. This feature ensures compatibility with a wide range of legacy media, a critical requirement for systems that interact with older storage technologies.

Additionally, the device includes a keyboard controller with PS/2 mouse support, allowing for the direct connection of input devices. This integration reduces the need for additional components and simplifies the overall system design. The FDC37M707 also includes a versatile multi-mode parallel port supporting Standard Parallel Port (SPP), Enhanced Parallel Port (EPP), and Extended Capabilities Port (ECP), ensuring high-speed data transfers with peripherals such as printers and scanners.

Serial communication is facilitated by two UARTs (Universal Asynchronous Receiver/Transmitters) with support for RS-232 and RS-422 protocols, providing reliable data exchange with modems, serial printers, and other serial devices. The chip also features an Infrared (IR) communication port that supports IrDA standards for wireless data communication with compatible devices.

The FDC37M707 is equipped with a Game port interface for connecting legacy game controllers, further enhancing the chip's appeal for systems requiring broad compatibility with a range of user input options. The device also offers Logical Device Activate (LDA) registers, which enable or disable individual logical devices based on system configuration needs.

With its comprehensive set of features, the FDC37M707 from Microchip Technology stands out as a comprehensive Super I/O solution, providing system designers with a single chip that addresses multiple interface requirements while maintaining compatibility with a wide range of devices and standards.

You May Also Be Interested in

Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0975 $63.8775
20+ $5.8235 $116.4700
31+ $5.6410 $174.8710
43+ $5.4597 $234.7671
55+ $5.2772 $290.2460
74+ $4.7320 $350.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess