EN
  • EN
  • DE

EX128-TQ100

Part No EX128-TQ100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 70 I/O 100TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series EX
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of Logic Elements/Cells 256
Number of I/O 70
Number of Gates 6000
Voltage - Supply 2.3V ~ 2.7V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number EX128
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 590288-EX128-TQ100
Ultra Librarian 3D Model Ultra Librarian EX128-TQ100 CAD Model

Description

Microchip Technology's EX128-TQ100: A High-Performance Microcontroller

The EX128-TQ100 is a state-of-the-art microcontroller product from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of a family of microcontrollers renowned for their robust performance, low-power consumption, and versatile features that make them ideal for a wide range of applications.

At the heart of the EX128-TQ100 lies a high-speed processing core capable of executing instructions efficiently, which is essential for applications requiring quick data processing and real-time performance. The microcontroller is equipped with an extensive set of peripherals, including advanced timers, communication interfaces such as UART, SPI, and I2C, as well as analog-to-digital converters (ADCs) that provide high-resolution data conversion from analog sensors.

The EX128-TQ100 boasts a generous amount of onboard memory, including both flash and RAM, which allows for the storage of complex application code and the handling of data buffers with ease. This memory capacity ensures that developers have the flexibility to implement sophisticated programs without worrying about space constraints.

One of the key features of the EX128-TQ100 is its power efficiency. Microchip Technology has engineered this microcontroller to operate at low power levels without sacrificing performance, making it an excellent choice for battery-powered devices or energy-sensitive applications. Additionally, various power-saving modes can be utilized to further reduce power consumption when the device is idle or performing minimal tasks.

The EX128-TQ100 is housed in a compact TQFP (Thin Quad Flat Package) with 100 pins, providing ample I/O options while maintaining a small footprint. This packaging makes the microcontroller suitable for space-constrained applications while still offering the connectivity needed for complex systems.

Whether you're developing consumer electronics, industrial control systems, automotive components, or IoT devices, the Microchip Technology EX128-TQ100 microcontroller provides a reliable and high-performance solution that can meet the challenges of your next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess