Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting Type Surface Mount
Base Product Number PCA9543
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269733-PCA9543ADR
Ultra Librarian 3D Model Ultra Librarian PCA9543ADR CAD Model

Description

The PCA9543ADR from Texas Instruments is a high-performance, low-voltage dual-channel I2C bus switch with an interrupt logic.

  • Supply Voltage: Operates from a 2.3V to 5.5V supply voltage
  • Interrupts: Features two active-low interrupt inputs and an active-low interrupt output
  • I2C Bus Switch: Has a dual 2-to-1 multiplexer/demultiplexer I2C bus switch
  • Stand-by Current: Has an incredibly low stand-by current
  • Channel Selection: Has two separate I2C-bus/SMBus channel selection via the bus master
  • Reset: Has an active HIGH reset input
  • Address Phase: Designed with an acknowledge on the address phase
  • Interrupt Status Register: Yes
  • RoHS Compliant: Yes
  • Package: Comes in a compact SOIC package
  • Operating Temperature: Designed to operate over the extended industrial temperature range of -40°C to +85°C

You May Also Be Interested in

TE Connectivity
120 Connector Receptacle, Female Sockets Through Hole, Right Angle
Lowest to $29.7710
ECAD model for 973032
ON Semiconductor
IC INTERFACE SPECIALIZED 28SOIC / Interface 28-SOIC
Need more? Email Us
ECAD model for SCANPSC110FSC
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD
ON Semiconductor
IC MUX DUAL BILATERAL 8WLCSP / 2 Circuit IC Switch 1:1 5.5Ohm 8-WLCSP (1.89x0.89)
Lowest to $7.3127
ECAD model for NLX2G66FCTAG
Phoenix Contact
4 Position Terminal Block Blue Middle 10.4mm
Need more? Email Us
ECAD model for 3249208
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 89HPES6T6G2ZCALGI8
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
ECAD model for PSD312B-90JI
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
ECAD model for PCA9541APW/01,112
Intersil
TW3811 - (SLOC) RECEIVER / Interface
Need more? Email Us
ECAD model for TW3811-TB2-CR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7422 $51.9540
145+ $0.6952 $100.8040
225+ $0.6717 $151.1325
325+ $0.6247 $203.0275
420+ $0.6013 $252.5460
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,260 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention