Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773573-DSPIC33FJ32MC304-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ32MC304
Introduction Date March 26, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC304-E/PT CAD Model

Description

dSPIC33FJ32MC304-E/PT Microcontroller Overview

The dSPIC33FJ32MC304-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing capabilities of a DSP. This 16-bit DSC is part of the dsPIC33F family and is particularly suitable for applications that require complex algorithms and control systems, such as motor control, power supplies, and embedded control applications.

Key Features

  • Core: The device features a 40 MIPS (million instructions per second) dsPIC core with DSP and enhanced on-chip features, ensuring robust performance for compute-intensive applications.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for application code storage and facilitating in-field upgrades.
  • RAM: The controller is equipped with 4 KB of RAM, allowing for efficient data manipulation and buffering.
  • I/O Pins: There are 21 general-purpose I/O pins for versatile interfacing with external components, sensors, and actuators.
  • Timers: Multiple 16-bit and 32-bit timers provide precision timing for various tasks, including PWM generation for motor control.
  • Communication Interfaces: The dSPIC33FJ32MC304-E/PT includes a range of serial communication interfaces such as I2C, SPI, and UART, enabling easy integration into embedded systems.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate sensing and data acquisition.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Package: The microcontroller is available in a 44-pin TQFP package, which is suitable for compact PCB designs.

Applications

The dsPIC33FJ32MC304-E/PT is designed to meet the demands of high-performance embedded applications. Its advanced features make it ideal for:

  • Motor Control (BLDC, PMSM, ACIM)
  • Power Converters and Inverters
  • Intelligent Sensor Processing
  • Industrial Automation Systems
  • Automotive and Transportation Systems
  • Advanced Audio Processing
  • Robotics

With its combination of a powerful core, extensive memory, and versatile peripherals, the dSPIC33FJ32MC304-E/PT is a robust choice for developers looking to create sophisticated and efficient control systems.

You May Also Be Interested in

Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1354 $63.9478
15+ $7.4957 $112.4355
24+ $7.2615 $174.2760
32+ $7.0272 $224.8704
42+ $6.7930 $285.3060
56+ $6.0903 $341.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 488 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention