EN
  • EN
  • DE

EVB-USB3803

Part No EVB-USB3803
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD USB3803 / USB3803 Specialized Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, USB 2.0 Hub
Utilized IC / Part USB3803
Supplied Contents Board(s)
Win Source Part Number 793869-EVB-USB3803
Popularity Medium
Supply and Demand Status Sufficient
Family Name USB3803
Introduction Date May 26, 2013
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVB-USB3803 CAD Model

Description

The EVB-USB3803 from Microchip Technology is a cutting-edge evaluation board designed for testing the capabilities of the USB3803, a USB 2.0 Type-C downstream port controller. This board provides developers and engineers with a convenient platform to evaluate the USB3803's performance in USB Type-C applications, ensuring seamless integration into their designs.

Key Features

  • USB Type-C Connectivity: The board supports the latest USB Type-C specification, enabling reversible plug orientation and cable direction for a user-friendly experience.
  • High-Speed Data Transfer: With USB 2.0 support, the EVB-USB3803 facilitates data transfer rates of up to 480 Mbps, ensuring quick and efficient data communication.
  • Multiple Downstream Ports: Equipped with multiple downstream ports, the evaluation board allows for the connection of various peripherals and devices, showcasing the USB3803's capability to manage multiple connections simultaneously.
  • Power Delivery Support: The board is designed to work with USB Power Delivery (PD), which enables higher power capabilities and flexible power allocation for connected devices.
  • Easy Configuration: The EVB-USB3803 includes jumpers and headers for easy configuration and testing of the USB3803's features without the need for complex wiring or setup procedures.

Applications

The EVB-USB3803 is ideal for a wide range of applications, including:

  • Consumer electronics such as laptops, tablets, and smartphones
  • Docking stations and hubs
  • Desktop and portable computing platforms
  • Industrial automation and control systems

Why Choose the EVB-USB3803?

Microchip Technology's EVB-USB3803 provides an exceptional evaluation platform for developers looking to implement USB Type-C in their products. With its robust feature set, support for high-speed data transfer, and compatibility with USB Power Delivery, the EVB-USB3803 simplifies the development process and accelerates time-to-market for USB Type-C applications. Whether you're developing consumer electronics or industrial solutions, the EVB-USB3803 is an invaluable tool for ensuring your products meet the latest standards in connectivity and performance.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess