Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 296692-RM4558D
Ultra Librarian 3D Model Ultra Librarian RM4558D CAD Model

Description

The RM4558D is a dual operational amplifier IC, widely used in a variety of electronic circuits for signal amplification and processing. This IC is known for its stable performance, low noise, and ease of use, making it a popular choice for both hobbyists and professional engineers.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and audio mixers.
  • Active Filters: Implemented in low-pass, high-pass, and band-pass filter designs.
  • Voltage Followers: Provides a high input impedance and low output impedance buffer.
  • Signal Conditioners: Amplifies and conditions signals from sensors and transducers.
  • Oscillators: Used in various oscillator circuits like Wien bridge oscillators.

Features

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Noise: Provides low noise amplification for sensitive signal processing.
  • Wide Supply Voltage Range: Operates from ±3V to ±16V.
  • High Open-Loop Gain: Offers high open-loop gain for precise amplification.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Internal Frequency Compensation: Provides internal frequency compensation for stable operation.

Benefits

  • Simplified Circuit Design: The dual op-amp configuration reduces component count and simplifies circuit layout.
  • Improved Signal Quality: Low noise performance ensures high-quality signal amplification.
  • Versatile Applications: Suitable for a wide range of applications due to its stable performance and ease of use.
  • Cost-Effective: Offers a cost-effective solution for signal amplification and processing.
  • Enhanced Reliability: Short-circuit protection enhances the reliability of the IC and the overall circuit.

Additional Details

The RM4558D typically comes in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It requires a dual power supply (positive and negative voltage) for operation. The pinout configuration is standard, making it easy to integrate into existing circuits. The input offset voltage is typically low, ensuring accurate amplification. The slew rate is adequate for most audio and signal processing applications. It is a robust and reliable component suitable for various electronic projects.

Pin Configuration: Typically, pin 4 is connected to the negative supply voltage (V-) and pin 8 is connected to the positive supply voltage (V+). The other pins are used for input and output connections for the two operational amplifiers within the IC.

Operating Temperature: The operating temperature range typically spans from -20°C to +75°C.

You May Also Be Interested in

Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Halo Electronics Inc
10/100 1.5KV INTRA-BLDG PROTECT
Need more? Email Us
ECAD model for PTG-2T101007
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902856
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention