EN
  • EN
  • DE

EVB-USB3613

Part No EVB-USB3613
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL USB3613 3PORT USB2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Interface
Function USB 2.0 Hub
Embedded No
Utilized IC / Part USB3613
Primary Attributes USB Charging Port
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number USB3613
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 863028-EVB-USB3613
Ultra Librarian 3D Model Ultra Librarian EVB-USB3613 CAD Model

Description

Microchip Technology EVB-USB3613 Evaluation Board

The EVB-USB3613 is a state-of-the-art evaluation board from Microchip Technology, designed to showcase the capabilities of the USB3613, a highly-integrated USB 2.0 compliant hub controller. This evaluation board serves as a convenient platform for developers and engineers to explore the features and performance of the USB3613 in a user-friendly environment.

Key Features

  • USB 2.0 Compliance: The board supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) operation, ensuring compatibility with a wide range of USB devices.
  • Multiple Downstream Ports: Equipped with multiple downstream ports, the EVB-USB3613 allows for the connection of several devices simultaneously, demonstrating the hub controller's capability to manage multiple data streams.
  • Advanced Power Management: The evaluation board features sophisticated power management options, including individual port power switching and overcurrent protection, which are essential for ensuring the safety and reliability of connected devices.
  • Easy Integration: With its plug-and-play interface, the EVB-USB3613 can be easily integrated into existing systems, providing a hassle-free experience for both novice and experienced users.
  • Diagnostic LEDs: Onboard diagnostic LEDs offer real-time status indication of power and activity on each USB port, simplifying troubleshooting and monitoring of hub operations.

Applications

The EVB-USB3613 is ideal for a variety of applications, including:

  • Desktop and laptop computers
  • Docking stations
  • Monitor hubs
  • Multi-function USB peripherals
  • Embedded systems

Support and Resources

Microchip Technology provides extensive support for the EVB-USB3613, including detailed documentation, reference designs, and technical support from their team of experts. This ensures that users can maximize the potential of the evaluation board and the USB3613 hub controller for their specific needs.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess