Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Interface, PCI to PCI Bridge
Utilized IC / Part XIO2000A
Supplied Contents Board(s)
Win Source Part Number 800105-XIO2000AEVM
Popularity Medium
Supply and Demand Status Limited
Family Name XIO2000A
Introduction Date January 01, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian XIO2000AEVM CAD Model

Description

Introducing the Texas Instruments XIO2000AEVM Evaluation Module

The Texas Instruments XIO2000AEVM Evaluation Module (EVM) is a versatile and powerful tool designed to facilitate the development and testing of the XIO2000A PCI Express-to-PCI Bus Translation Bridge. The XIO2000AEVM is engineered for designers and developers who require a reliable platform to analyze and benchmark the performance of the XIO2000A bridge in various applications and systems.

Key Features of the XIO2000AEVM

  • Seamless Integration: The EVM is designed to integrate smoothly with the XIO2000A bridge, providing an easy-to-use interface for developers to connect with their existing systems.
  • Comprehensive Evaluation: Equipped with a range of features, the EVM allows for thorough evaluation of the XIO2000A chip's capabilities, including its PCI Express and PCI bus interfaces.
  • Flexibility: The module supports various configurations and settings, enabling users to test the bridge chip in multiple scenarios and use cases.
  • Diagnostic Tools: Onboard LEDs and test points provide visual indicators and convenient access for probing and debugging, enhancing the development experience.

Benefits of Using the XIO2000AEVM

The XIO2000AEVM is an essential tool for developers looking to leverage the advantages of the XIO2000A bridge in their designs. It simplifies the process of evaluating and integrating the bridge into a wide range of applications, from industrial automation to data acquisition systems. With the EVM, developers can:

  • Quickly prototype and test the functionality of the XIO2000A bridge.
  • Optimize their designs by experimenting with different configurations.
  • Reduce time-to-market by accelerating the development cycle.

Technical Specifications

The evaluation module comes with a comprehensive set of technical features that ensure a high level of performance and reliability:

  • PCI Express x1 lane configuration support.
  • PCI bus interface compatible with 33 MHz and 66 MHz operation.
  • High-speed connectivity for efficient data transfer.
  • Robust build quality for prolonged use in various environments.

With the Texas Instruments XIO2000AEVM, developers and engineers are equipped with a powerful platform to explore the full potential of the XIO2000A PCI Express-to-PCI Bus Translation Bridge, driving innovation and efficiency in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Exar Corporation
EVAL BRD FOR XR16M654-A 68PLCC
Need more? Email Us
ECAD model for XR16M654IJ-0A-EVB
CEL
EVAL BOARD KIT THC63LVDF84C / THC63LVDF84C LVDS Evaluation Kit
Need more? Email Us
ECAD model for THEVAF84C
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Exar Corporation
BOARD EVALUATION FOR SP337EBEY / Evaluation Board For 3.3V To 5V RS-232/RS-485/RS-422 Multi Protocol Transceiver
Need more? Email Us
ECAD model for SP337EBEY-0A-EB
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention