Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bag
Type Interface
Function Ethernet
Utilized IC / Part LAN9252
Primary Attributes EtherCAT Slave Controller
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number LAN9252
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.62.0090
Standard Package 1
Win Source Part Number 1137253-EVB-LAN9252-SPI
Ultra Librarian 3D Model Ultra Librarian EVB-LAN9252-SPI CAD Model

Description

The EVB-LAN9252-SPI is a comprehensive evaluation board presented by Microchip Technology, designed to showcase the capabilities of the LAN9252 - a 2/3-port EtherCAT slave controller with integrated dual PHYs. This evaluation board is an exceptional tool for developers and engineers looking to explore the features and performance of the LAN9252 in a SPI (Serial Peripheral Interface) configuration.

Key Features

  • High-performance LAN9252 EtherCAT slave controller with dual integrated Ethernet PHYs.
  • Seamless SPI interface support allowing easy integration with a wide range of microcontrollers and processors.
  • On-board EEPROM for easy configuration and storage of settings.
  • Robust evaluation software, providing a user-friendly interface for testing and development.
  • Includes a range of accessory connectors for expanded functionality and connectivity options.
  • Comprehensive documentation and support from Microchip Technology, facilitating rapid development and troubleshooting.

Benefits

The EVB-LAN9252-SPI is tailored for developers who require a reliable and flexible platform to evaluate the LAN9252's performance in SPI applications. It simplifies the process of integrating the EtherCAT slave controller into existing systems and accelerates the development cycle for industrial automation products.

Applications

With its robust design and versatile features, the EVB-LAN9252-SPI is ideal for a multitude of applications, including:

  • Industrial automation and control systems
  • Robotics and automated machinery
  • Motor control and drive systems
  • IoT and smart connected devices
  • Any SPI-based communication system requiring EtherCAT capabilities

Technical Support and Resources

Microchip Technology provides extensive support for the EVB-LAN9252-SPI, including detailed datasheets, user guides, and application notes. Customers can also access Microchip's dedicated support team and online community forums for additional assistance.

For developers looking to harness the power of EtherCAT technology with the convenience of SPI, the EVB-LAN9252-SPI evaluation board from Microchip Technology offers a powerful, flexible, and user-friendly solution.

You May Also Be Interested in

CEL
EVAL BOARD KIT THC63LVDF84C / THC63LVDF84C LVDS Evaluation Kit
Need more? Email Us
ECAD model for THEVAF84C
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Texas Instruments
EVALUATION MODULE FOR THS7374 / Evaluation Module For The PW 14-Lead TSSOP Package
Need more? Email Us
ECAD model for THS7374EVM
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Texas Instruments
TVP7000EVM / Evaluation Module For TVP7000
Lowest to $11.1103
ECAD model for TVP7000EVM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention