EN
  • EN
  • DE

RTL8761ATV-CG

Part No RTL8761ATV-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836119-RTL8761ATV-CG
Ultra Librarian 3D Model Ultra Librarian RTL8761ATV-CG CAD Model

Description

The Realtek RTL8761ATV-CG is a Bluetooth 5.0 single-chip solution designed for audio and data applications. It supports Bluetooth Low Energy (BLE) and Bluetooth Classic modes, offering a versatile solution for wireless connectivity in various devices.

Applications

  • Bluetooth Audio Devices (Headphones, Speakers)
  • Wireless Mice and Keyboards
  • Gaming Controllers
  • Beacons
  • IoT Devices requiring Bluetooth connectivity

Features

  • Bluetooth 5.0: Compliant with Bluetooth 5.0 specification, offering improved speed, range, and broadcast capacity compared to previous versions.
  • Dual Mode: Supports both Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE) modes, providing flexibility for different application requirements.
  • Audio Support: Supports high-quality audio streaming with codecs like SBC and AAC.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Host Interface: Utilizes a USB interface for connection to a host system.
  • Security Features: Supports secure connection and data encryption for enhanced security.
  • Small Form Factor: Compact chip size allows for easy integration into small devices.

Benefits

  • Advanced Bluetooth Connectivity: Provides reliable and high-performance Bluetooth 5.0 connectivity.
  • Versatile Application: Supports both audio and data applications, making it suitable for a wide range of devices.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Secure Communication: Enhanced security features protect against unauthorized access and ensure data privacy.
  • Easy Integration: Simple interface and small form factor simplify integration into various products.

Additional Details

The RTL8761ATV-CG operates on a 3.3V power supply. It typically requires an external antenna for optimal performance. Drivers are generally available for common operating systems like Windows, Linux, and Android. Its advanced Bluetooth features and low power consumption make it a great choice for modern wireless devices.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7049 $59.9165
180+ $0.6595 $118.7100
275+ $0.6368 $175.1200
395+ $0.5913 $233.5635
510+ $0.5685 $289.9350
635+ $0.5458 $346.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess