The EMC4001-HZH-TR is a state-of-the-art fan controller IC developed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This advanced product is specifically designed to meet the rigorous demands of thermal management in modern electronic systems.
Key Features:
- High Precision: The EMC4001-HZH-TR offers high precision in fan speed control, ensuring optimal cooling performance and noise reduction for a wide range of applications.
- Automatic Fan Speed Control: With an in-built automatic fan speed control algorithm, the device can adjust the fan speed in response to the system temperature, providing efficient cooling without user intervention.
- I²C Communication: The product features an I²C interface that allows for easy communication with the host controller, facilitating monitoring and control over fan speed, temperature, and other critical parameters.
- Versatility: This fan controller is suitable for a variety of applications, including desktop and laptop computers, servers, networking equipment, and other electronics that require reliable thermal management.
Product Specifications:
- Manufacturer: Microchip Technology
- Part Number: EMC4001-HZH-TR
- Package / Case: QFN-10
- Mounting Type: Surface Mount
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +125°C
- Communication Interface: I²C
The EMC4001-HZH-TR is provided in a compact QFN-10 package, ideal for space-constrained applications. Its robust design allows it to operate in a broad temperature range, making it suitable for challenging environments. This product is available in tape and reel packaging (denoted by the 'TR' suffix), facilitating efficient assembly for high-volume production.
With its blend of precision, efficiency, and ease of use, the EMC4001-HZH-TR from Microchip Technology stands out as a premier solution for thermal management in electronic systems.