EN
  • EN
  • DE

EMC2303-1-KP-TR

Part No EMC2303-1-KP-TR
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-3.6V 12QFN / Motor Driver PWM 12-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tape & Reel
Function Fan Control
Interface PWM
Applications Networking and Communications
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-QFN (4x4)
Base Product Number EMC2303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names EMC2303-1-KP-DKR,EMC2303-1-KP-CT
Standard Package 5,000
Win Source Part Number 1032931-EMC2303-1-KP-TR
Ultra Librarian 3D Model Ultra Librarian EMC2303-1-KP-TR CAD Model

Description

The EMC2303-1-KP-TR is a high-performance, SMBus compliant fan controller with a robust feature set, designed by Microchip Technology. This device is tailored for efficient and precise cooling management within various electronic systems, ensuring optimal performance and longevity of components.

Key Features

  • Multiple Fan Control: The EMC2303-1-KP-TR can control up to three fans independently, allowing for versatile cooling strategies in multi-fan environments.
  • Automatic Fan Speed Control: Incorporating Smart Fan™ algorithms, the device adjusts fan speeds based on temperature inputs, reducing acoustic noise and power consumption.
  • High Accuracy: With a high-resolution PWM output, this controller offers precise fan speed adjustments, ensuring the cooling system's effectiveness.
  • Programmable Settings: Users can configure various parameters, such as fan start-up behavior and RPM settings, to suit specific system requirements.

Applications

Designed for versatility, the EMC2303-1-KP-TR is ideal for a range of applications, including computer and server hardware, networking equipment, and any other systems that require reliable thermal management solutions.

Technical Specifications

  • Voltage Range: Operates over a wide supply voltage range, accommodating different system power requirements.
  • Communication Interface: Utilizes an SMBus 2.0 compliant interface for easy integration into existing systems.
  • Temperature Monitoring: Features integrated temperature monitoring for real-time thermal management.
  • Protection Features: Includes built-in safety features such as over-temperature and stalled-fan detection to prevent system damage.

Environmental and Quality Standards

The EMC2303-1-KP-TR is designed to meet rigorous environmental and quality standards, ensuring reliability and performance in even the most demanding conditions. It is available in a RoHS-compliant package, reflecting Microchip Technology's commitment to environmental sustainability.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess