EN
  • EN
  • DE

EMC2106-DZK-TR

Part No EMC2106-DZK-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC RPM FAN CTRLR 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Accuracy ±2°C(Max)
Topology ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (5x5)
Win Source Part Number 051174-EMC2106-DZK-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2106-DZK-TR CAD Model

Description

Product Overview: EMC2106-DZK-TR from Microchip Technology

The EMC2106-DZK-TR is a high-performance, SMBus-compliant fan controller with advanced temperature monitoring capabilities, manufactured by Microchip Technology. This device is specifically designed to cater to the needs of complex multi-fan systems, providing precise control and monitoring to ensure optimal thermal management in a variety of applications.

Key Features

  • Advanced Fan Control: The EMC2106-DZK-TR offers automatic fan speed control based on temperature inputs, which can help in reducing the acoustic noise and power consumption, while extending fan life.
  • Multiple Temperature Channels: It includes one internal temperature channel and up to three external temperature channels, allowing for comprehensive system thermal management.
  • Programmable Temperature Zones: The device supports up to five temperature zones, enabling precise fan speed adjustments based on different thermal zones.
  • Enhanced Safety Features: With built-in safety features such as fan fault detection and over-temperature alarms, the EMC2106-DZK-TR ensures reliable operation under adverse conditions.
  • High Accuracy: The temperature sensors offer high accuracy, with a ±1°C tolerance for internal sensor and ±3°C for external sensors, ensuring precise thermal monitoring.

Applications

The EMC2106-DZK-TR is ideal for a wide range of applications, including:

  • Notebook and Desktop Computers
  • Server and Telecom Equipment
  • Data Storage Systems
  • Embedded Systems
  • Industrial PCs

Product Specifications

The EMC2106-DZK-TR is offered in a compact 10-MSOP package, making it suitable for space-constrained environments. It operates over a wide temperature range of -40°C to +125°C, accommodating various operating conditions. The device is also RoHS compliant, ensuring adherence to environmental standards.

For designers and engineers looking to enhance system reliability and performance through sophisticated thermal management, the EMC2106-DZK-TR from Microchip Technology stands out as a smart solution. Its blend of advanced features and robust design makes it a prime choice for managing the thermal dynamics of today's high-performance electronics.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5130 $59.7210
41+ $2.8826 $118.1866
63+ $2.7925 $175.9275
86+ $2.7024 $232.4064
111+ $2.6124 $289.9764
148+ $2.3421 $346.6308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess