EN
  • EN
  • DE

MAX6645ABFAUB+T

Part No MAX6645ABFAUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC CNTRLR FAN SPEED 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±3.5°C Local(Max), ±3°C Remote(Max)
Topology ADC, PWM Generator, Tach Counter
Output Type PWM
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 113091-MAX6645ABFAUB+T
Ultra Librarian 3D Model Ultra Librarian MAX6645ABFAUB+T CAD Model

Description

Maxim Integrated MAX6645ABFAUB+T Temperature Sensor

The MAX6645ABFAUB+T is a sophisticated, high-precision temperature sensor from Maxim Integrated, designed to provide reliable temperature monitoring in a variety of applications. This sensor is particularly suitable for complex systems where accurate temperature readings are crucial, such as in computer servers, telecommunications equipment, and industrial control systems.

Constructed with state-of-the-art semiconductor technology, the MAX6645ABFAUB+T is capable of monitoring the temperature of both its own die and a remote thermal diode, which can be located on a CPU, GPU, or other heat-generating components. This dual-sensing capability enables system designers to effectively manage and control the temperature of critical components, ensuring optimal performance and preventing thermal-related failures.

One of the standout features of the MAX6645ABFAUB+T is its high level of accuracy. The local sensor has an accuracy of ±3°C, while the remote sensor boasts an impressive accuracy of ±1°C within the specified temperature range. This precision ensures that the temperature data reported is reliable and actionable for system control mechanisms such as fan speed adjustments or thermal shutdown procedures.

The sensor operates over a wide temperature range, typically from -40°C to +125°C, making it versatile for use in environments with varying thermal conditions. Additionally, the MAX6645ABFAUB+T is equipped with programmable overtemperature alarm thresholds, which can trigger alerts to prevent overheating. This proactive feature can be invaluable in preserving the longevity and stability of electronic systems.

Communication with the MAX6645ABFAUB+T is facilitated via a two-wire SMBus/I²C-compatible serial interface, allowing for easy integration into existing digital control systems. The device comes in a small 8-pin µMAX package, making it suitable for space-constrained applications where board real estate is at a premium.

Overall, the MAX6645ABFAUB+T from Maxim Integrated is a reliable and precise temperature monitoring solution that offers advanced features to help maintain system integrity and performance. Its dual-sensing capability, high accuracy, and programmable alerts make it an indispensable component for any temperature-sensitive electronic system.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
Lowest to $23.4503
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess