EN
  • EN
  • DE

EMC1103-1-AIZL-TR

Part No EMC1103-1-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Output Type Simple Serial Transport (SST)
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Accuracy - Highest (Lowest) ±2°C
Testing Conditions 40°C to 70°C (40°C to 70°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 051165-EMC1103-1-AIZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1103-1-AIZL-TR CAD Model

Description

Product Overview: EMC1103-1-AIZL-TR by Microchip Technology

The EMC1103-1-AIZL-TR is a sophisticated, high-performance temperature sensor designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision sensor is engineered to provide accurate temperature monitoring with a focus on energy efficiency, making it an ideal component for power-sensitive applications.

Key Features

  • Multiple Temperature Channels: The EMC1103-1-AIZL-TR comes equipped with one external and one internal temperature channel, allowing for simultaneous monitoring of the ambient temperature as well as the temperature of the device itself.
  • High Accuracy: This sensor offers high accuracy with ±1°C measurement accuracy for external diode temperatures and ±2°C for internal diode temperatures, ensuring precise temperature readings for critical applications.
  • SMBus Interface: The device features an SMBus 2.0 compatible interface, facilitating easy integration into existing systems and providing a reliable communication protocol for temperature data.
  • Programmable Resolution: It boasts a programmable resolution for the external diode channel, giving designers the flexibility to choose the level of precision that best suits their application.
  • Low Power Consumption: Designed with energy efficiency in mind, the EMC1103-1-AIZL-TR operates with low power consumption, making it suitable for battery-operated devices and applications where power conservation is paramount.
  • Automatic Beta Compensation: The sensor automatically compensates for the beta variation of the external diode, reducing the need for system calibration and simplifying the design process.

Applications

The EMC1103-1-AIZL-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Notebook Computers
  • Desktop PCs
  • Servers
  • Industrial PCs
  • Embedded Systems
  • Telecommunication Equipment

Its compact, lead-free package is designed for surface mounting, making it suitable for space-constrained applications. The EMC1103-1-AIZL-TR is provided in a tape and reel form for automated assembly processes, reflecting Microchip Technology's commitment to high-volume production and reliability.

With its advanced features, the EMC1103-1-AIZL-TR is a reliable choice for system designers looking to incorporate accurate temperature monitoring into their projects, ensuring optimal performance and protection for electronic components.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0746 $66.1492
5+ $27.1379 $135.6895
7+ $26.2901 $184.0307
10+ $25.4412 $254.4120
12+ $24.5934 $295.1208
16+ $22.0490 $352.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess