EN
  • EN
  • DE

EMC1001-1-AFZQ-TR

Part No EMC1001-1-AFZQ-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -25°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 10 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Testing Conditions 40°C to 85°C (-25°C to 125°C)
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-6
Win Source Part Number 051158-EMC1001-1-AFZQ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1001-1-AFZQ-TR CAD Model

Description

Microchip Technology's EMC1001-1-AFZQ-TR Temperature Sensor

The EMC1001-1-AFZQ-TR is a high-precision, low-cost temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring with a digital output. This sensor is particularly suitable for applications in computer systems, office electronics, and telecommunications equipment where precise temperature data is crucial for optimal performance and reliability.

Key Features

  • Accuracy: The EMC1001-1-AFZQ-TR offers exceptional accuracy with ±1°C maximum accuracy from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: It utilizes an SMBus 2.0-compatible bus for communication, allowing for easy integration into existing systems with minimal additional components.
  • Programmable Resolution: The sensor supports programmable resolution settings from 9 to 12 bits, giving designers the flexibility to choose the level of precision that best suits their application.
  • Low Power Consumption: Designed for power-sensitive applications, the EMC1001-1-AFZQ-TR operates with low power consumption, which is essential for portable and battery-operated devices.
  • Standby Mode: It features a standby mode for further power savings, making it an ideal choice for systems that require periodic temperature monitoring.

Applications

The versatility of the EMC1001-1-AFZQ-TR makes it suitable for a wide range of applications. Its primary use is in thermal management systems where accurate temperature readings are necessary to control fans, heat sinks, and other cooling mechanisms. It is also widely used in environmental monitoring systems, PC peripherals, and embedded systems that require consistent temperature monitoring to prevent overheating and ensure long-term reliability.

Package and Availability

The EMC1001-1-AFZQ-TR comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. It is available in tape and reel format, designated by the TR suffix, making it suitable for high-volume production environments. As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, customers can expect reliable performance and support for the EMC1001-1-AFZQ-TR temperature sensor.

You May Also Be Interested in

Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess