EN
  • EN
  • DE

DRV5053PAQDBZT

Part No DRV5053PAQDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG SOT23-3 / Hall Effect Sensor Bipolar 3.3V/5V/9V/12V/15V/18V/24V 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series *
Packaging Reel package
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±35mT
Operating Supply Voltage 2.5 V ~ 38 V
Maximum Supply Current 3.6mA
Current - Output (Maximum) 2.3mA
Bandwidth 20kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Features Temperature Compensated
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 772838-DRV5053PAQDBZT
Popularity Medium
Supply and Demand Status Limited
Family Name DRV5053
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV5053PAQDBZT CAD Model

Description

Introducing the DRV5053PAQDBZT Hall Effect Sensor from Texas Instruments

The DRV5053PAQDBZT is a high-performance, analog-bipolar Hall effect sensor from Texas Instruments, designed for versatile and robust applications in various industries. This sensor is a part of Texas Instruments' DRV5053 series, which are known for their reliability and precision in detecting magnetic fields.

The DRV5053PAQDBZT operates by translating magnetic flux density into a linear analog voltage output. The analog output allows for simple interfacing with microcontrollers and other circuitry, making it suitable for a wide range of applications such as position sensing, proximity detection, and speed measurement. The linear output of the device is proportional to the applied magnetic flux density, providing a straightforward relationship between the magnetic field and the output voltage.

This sensor is packaged in a small, leaded SOT-23 (DBZ) package, which is ideal for space-constrained applications. Its small footprint and low profile enable it to be easily integrated into compact systems without sacrificing performance. Additionally, the DRV5053PAQDBZT is designed to operate over a wide supply voltage range from 2.5V to 38V, making it compatible with various power supply configurations.

Key features of the DRV5053PAQDBZT include:

  • Analog-bipolar output which provides a continuous linear voltage that increases in the presence of a south magnetic pole and decreases in the presence of a north magnetic pole.
  • High sensitivity and wide dynamic range, allowing for the detection of both strong and weak magnetic fields with high accuracy.
  • Temperature-compensated magnetic sensing, which ensures stable operation over a broad temperature range of -40°C to 125°C.
  • Robust design that provides excellent resistance to physical stress and electromagnetic interference, ensuring reliable performance in harsh environments.
  • Simple integration with no need for external components, thanks to its ratiometric output which scales with the supply voltage.

Whether you're developing consumer electronics, industrial equipment, or automotive systems, the DRV5053PAQDBZT from Texas Instruments offers a dependable and efficient solution for your magnetic sensing needs. Its ease of use, coupled with TI's reputation for quality, makes it an excellent choice for designers and engineers looking to enhance their products with accurate and reliable magnetic field detection.

You May Also Be Interested in

Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Infineon Technologies
MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Collector Hall Effect PG-SC59-3
Lowest to $0.5505
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us
Infineon Technologies
IC 3D MAGN SENSOR TSOP6-6 / Hall Effect Sensor X, Y, Z Axis PG-TSOP-6-6-5
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,850 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess