EN
  • EN
  • DE

DSPIC33FJ64GP708-I/PT

Part No DSPIC33FJ64GP708-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80TQFP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33FJ64GP708
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1056373-DSPIC33FJ64GP708-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP708-I/PT CAD Model

Description

Product Overview: DSPIC33FJ64GP708-I/PT

The DSPIC33FJ64GP708-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology. This DSC combines the benefits of a microcontroller with the digital signal processing capabilities of a digital signal processor, making it an ideal choice for applications requiring complex algorithms and control functions.

With its 64KB of Flash memory and 8KB of RAM, the DSPIC33FJ64GP708-I/PT is well-suited for advanced applications that require ample program storage and efficient data management. The device operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing the computational power necessary for high-speed signal processing tasks.

The device is housed in a 64-pin TQFP (Thin Quad Flat Package) and features an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Its robust set of peripherals includes:

  • 2 UART modules for serial communication
  • 2 SPI (Serial Peripheral Interface) modules for high-speed data transfer
  • 1 I2C module for multi-master/slave communication
  • 9 input capture and 9 output compare/PWM modules
  • 16 channels of 10-bit Analog-to-Digital Converter (ADC)

The DSPIC33FJ64GP708-I/PT also features advanced motor control PWMs and Quadrature Encoder Interface, making it a perfect choice for precision motor control applications such as robotics, automotive, and industrial automation.

For security and data integrity, the device includes Flash Error Correction Code (ECC), a Random Number Generator (RNG), and cryptographic modules for encryption and decryption. The DSPIC33FJ64GP708-I/PT also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

Overall, the DSPIC33FJ64GP708-I/PT from Microchip Technology is a versatile and powerful DSC that offers a balance of performance, memory, and integrated features to meet the demands of complex and sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess