EN
  • EN
  • DE

DSPIC33FJ64GP706-I/PT

Part No DSPIC33FJ64GP706-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773580-DSPIC33FJ64GP706-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64GP706
Introduction Date May 16, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP706-I/PT CAD Model

Description

dSPIC33FJ64GP706-I/PT Microcontroller

The dSPIC33FJ64GP706-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This powerful component is ideal for applications requiring advanced control algorithms and high-speed data processing, such as motor control, power supplies, and audio applications.

Key Features:

  • Core: The device boasts a 16-bit dsPIC core with a maximum speed of 40 MIPS, providing the ability to execute digital signal processing instructions and control operations efficiently.
  • Program Memory: It comes with 64KB of flash memory, allowing for robust program storage and supporting complex applications without the need for external memory components.
  • RAM: 8KB of RAM ensures ample space for data manipulation and buffering, which is crucial for real-time signal processing tasks.
  • I/O Pins: The microcontroller features 53 programmable input/output pins, offering flexibility in interfacing with a wide range of peripherals and external devices.
  • Timers and PWM: Multiple 16-bit timers, along with advanced PWM modules, make it suitable for precise timing operations and sophisticated pulse-width modulation applications.
  • Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the capture and conversion of analog signals for digital processing.
  • Communication Interfaces: The dSPIC33FJ64GP706-I/PT supports multiple communication protocols, including UART, SPI, and I2C, for seamless data exchange with other digital systems.
  • Temperature Range: The device operates over an industrial temperature range, making it reliable for use in harsh environments.
  • Package: This DSC comes in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while still offering sufficient connectivity.

Applications:

The versatility and computational capabilities of the dSPIC33FJ64GP706-I/PT make it an excellent choice for a variety of applications, including:

  • Advanced motor control systems
  • Power management and conversion
  • Embedded audio processing
  • Industrial control systems
  • Automotive and aeronautical control systems

With its robust feature set and high-speed performance, the dSPIC33FJ64GP706-I/PT from Microchip Technology is a superior solution for designers looking to enhance their embedded systems with powerful signal processing and control capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2107 $51.6321
8+ $14.1216 $112.9728
11+ $13.6803 $150.4833
16+ $13.2390 $211.8240
20+ $12.7977 $255.9540
27+ $11.4738 $309.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess