EN
  • EN
  • DE

DSPIC33FJ32MC204T-I/ML

Part No DSPIC33FJ32MC204T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Manufacturer Homepage www.microchip.com
Win Source Part Number 752979-DSPIC33FJ32MC204T-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ32MC204
Introduction Date June 08, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC204T-I/ML CAD Model

Description

Microchip Technology's DSPIC33FJ32MC204T-I/ML Product Overview

The DSPIC33FJ32MC204T-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This integration makes it an ideal choice for applications that require complex algorithms, precise control, and real-time performance. Encased in a 44-pin QFN package, the DSPIC33FJ32MC204T-I/ML operates over the industrial temperature range and is RoHS compliant, ensuring its suitability for a wide range of applications in various industries.

Key Features and Benefits

  • High-Speed CPU: With a 40 MIPS (Million Instructions Per Second) performance at 3.3V, the DSPIC33FJ32MC204T-I/ML can handle intensive computational tasks efficiently.
  • Integrated Memory: This DSC comes with 32 KB of Flash memory and 4 KB of RAM, providing ample space for program storage and data manipulation.
  • Advanced Peripheral Integration: It includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and input capture modules, making it highly versatile for controlling a range of devices.
  • Flexible Communication: The device supports multiple communication protocols including I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Robust Design: The DSPIC33FJ32MC204T-I/ML is designed to operate reliably in harsh environments, with an extended temperature range from -40°C to +85°C.

Applications

This DSC is well-suited for a variety of applications, particularly those requiring precise motor control, such as:

  • Automotive applications
  • Industrial control systems
  • Robotics
  • Power management systems
  • Embedded audio and voice processing

Design Support

Microchip Technology provides extensive support for the DSPIC33FJ32MC204T-I/ML, including development tools, software libraries, and application notes. This support helps designers to reduce development time and ensure a smooth integration into their projects.

With its blend of control features and signal processing capabilities, the DSPIC33FJ32MC204T-I/ML from Microchip Technology stands out as a robust and versatile solution for designers looking to leverage the power of a DSC in their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2302 $62.2302
3+ $51.0602 $153.1806
4+ $49.4652 $197.8608
5+ $47.8690 $239.3450
7+ $46.2739 $323.9173
9+ $41.4864 $373.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess